EN
  • EN
  • DE

AD9773BSVZRL

Part No AD9773BSVZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL 160MSPS 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
INL/DNL (LSB) ±0.4, ±0.2
Temperature Range - Operating -40°C to 85°C
Case / Package 80-TQFP-EP (12x12)
Win Source Part Number 140640-AD9773BSVZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9773BSVZRL CAD Model

Description

AD9773BSVZRL: High-Performance, 14-Bit DAC from Analog Devices Inc.

The AD9773BSVZRL is a state-of-the-art, 14-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog technology. This product is part of the AD977x family, which is renowned for delivering exceptional dynamic performance and signal quality, making it an ideal choice for applications requiring high-speed data conversion with precise accuracy.

Key Features

  • Resolution: 14-bit DAC ensures high precision and fine granularity in analog output.
  • Update Rate: Capable of update rates up to 125 MSPS, providing high-speed performance for demanding applications.
  • Integrated Features: Includes an on-chip 4x or 2x interpolating filter, which reduces the complexity of the digital filter design.
  • Digital Interface: Flexible CMOS-compatible digital interface with support for dual-port or interleaved data formats.
  • Output Configuration: Differential current outputs that can be easily configured into various modes for optimal interfacing.

Applications

The AD9773BSVZRL is well-suited for a wide range of applications, including:

  • Wireless and wired broadband communication systems
  • Instrumentation and automated test equipment
  • Professional audio and video broadcasting equipment
  • Medical imaging systems
  • Radar and satellite communication systems

Product Details

This product is packaged in a compact 48-lead LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications. The AD9773BSVZRL operates over the industrial temperature range, ensuring reliable performance in a variety of environments.

Analog Devices Inc. has designed the AD9773BSVZRL with a focus on ease of use and integration. The device features an internal voltage reference, eliminating the need for external components and simplifying the design process. Additionally, it includes various power-down modes to conserve power when the DAC is not in active use.

With its robust feature set and high-quality performance, the AD9773BSVZRL from Analog Devices Inc. is a top-tier choice for designers looking to implement a high-speed, high-resolution DAC solution in their next-generation systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.8944 $62.8944
3+ $51.6066 $154.8198
4+ $49.9930 $199.9720
5+ $48.3806 $241.9030
7+ $46.7683 $327.3781
9+ $41.9300 $377.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess