The AD9772AST is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This particular model is well-suited for demanding applications that require high-speed and high-resolution data conversion.
Key Features
- High-Performance DAC: The AD9772AST offers a 14-bit resolution, ensuring precise digital-to-analog conversion and maintaining signal integrity.
- High-Speed Operation: With an update rate of up to 160 MSPS (Mega Samples Per Second), this DAC is ideal for applications that require rapid data processing and real-time performance.
- Integrated Interpolation Filters: It includes on-chip interpolation filters that can simplify system design and reduce the need for external components.
- Flexible Interface: The device is equipped with a versatile interface that supports various input data formats, making it compatible with a wide range of digital signal processors (DSPs) and FPGAs.
- Low Power Consumption: It is designed for efficient power usage, which is critical for portable and battery-operated devices.
Applications
The AD9772AST is ideal for various applications, including:
- Wireless communication systems
- Broadband data communications
- Instrumentation, test and measurement equipment
- Imaging systems
- High-definition video broadcasting
Product Specifications
Parameter
Value
Resolution
14-Bit
Maximum Sample Rate
160 MSPS
Interface Type
Parallel
Supply Voltage
1.8V to 5.5V
Package
LQFP
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The AD9772AST is built to meet rigorous standards, ensuring reliability and performance in even the most challenging environments.