EN
  • EN
  • DE

AD9731BRS

Part No AD9731BRS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT 170MSPS 28-SSOP / 12 Bit Analog to Digital Converter Input 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Number of Bits 12
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting SMD (SMT)
Base Product Number AD9731
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD9731BRS,2156-AD9731BRS-AD
Standard Package 47
Win Source Part Number 1182670-AD9731BRS
Ultra Librarian 3D Model Ultra Librarian AD9731BRS CAD Model

Description

AD9731BRS by Analog Devices Inc.

The AD9731BRS is a high-performance, 8-bit digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in high-performance semiconductors. This product is designed to deliver exceptional speed and accuracy for a wide range of applications, including telecommunications, base stations, data communications, and instrumentation.

With a maximum sampling rate of up to 170 MSPS (Mega Samples Per Second), the AD9731BRS is capable of handling high-speed signal processing tasks with ease. This makes it an ideal choice for systems that require rapid data conversion without sacrificing precision or signal integrity.

Key Features:

  • High-Speed Performance: The AD9731BRS operates at a conversion rate of 170 MSPS, enabling it to support the high-speed demands of modern digital systems.
  • Resolution: This DAC offers an 8-bit resolution, providing a fine level of detail in the analog output signal.
  • Integrated Output Amplifier: The device includes an on-chip output buffer amplifier, which simplifies the design and reduces the need for external components.
  • Low Power Consumption: Designed for efficiency, the AD9731BRS consumes minimal power, making it suitable for portable and power-sensitive applications.
  • Flexible Interface: It supports a versatile interface that is compatible with various logic families, allowing for easy integration into a wide range of digital systems.

The AD9731BRS comes in a compact 28-lead SSOP (Shrink Small Outline Package), which optimizes board space without compromising performance. This package is designed for surface mounting, which facilitates efficient assembly and soldering on printed circuit boards.

Analog Devices Inc. has a reputation for producing reliable and high-quality components, and the AD9731BRS is no exception. Its robust design ensures long-term stability and consistent performance, even in demanding environments. Whether for digital signal processing, waveform generation, or any application requiring high-speed data conversion, the AD9731BRS is a component that delivers precision and reliability.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess