EN
  • EN
  • DE

AD9705BCPZRL7

Part No AD9705BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT A-OUT 32LFCSP / 10 Bit Digital to Analog Converter 1 32-LFCSP-VQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series TxDAC®
Package Tape & Reel (TR)
Number of Bits 10
Number of D/A Converters 1
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 1.8V, 3.3V
Voltage - Supply, Digital 1.8V, 3.3V
INL/DNL (LSB) ±0.1, ±0.09
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Mounting SMD (SMT)
Base Product Number AD9705
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD9705BCPZRL7CT,AD9705BCPZRL7DKR,AD9705BCPZRL7TR,AD9705BCPZRL7-ND,2156-AD9705BCPZRL7,ANAANAAD9705BCPZRL7
Standard Package 1,500
Win Source Part Number 999819-AD9705BCPZRL7
Ultra Librarian 3D Model Ultra Librarian AD9705BCPZRL7 CAD Model

Description

Product Overview: AD9705BCPZRL7 by Analog Devices Inc.

The AD9705BCPZRL7 is a high-performance digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product offers a compelling solution for designers who require a DAC that combines high-speed data conversion with outstanding dynamic performance.

Key Features

  • Resolution: The AD9705BCPZRL7 boasts a 10-bit resolution, providing fine granularity for digital-to-analog conversion.
  • Update Rate: With an impressive update rate of up to 125 MSPS (Mega Samples Per Second), this DAC is well-suited for high-speed applications.
  • Versatile Interface: It supports a flexible digital interface with 1.8 V CMOS or LVDS double data rate (DDR) inputs, ensuring compatibility with a wide range of digital systems.
  • Integrated Features: The device includes an on-chip PLL (Phase-Locked Loop) that can multiply the incoming sample rate clock by a factor of 4 to 20, providing users with a range of frequency synthesis options.
  • Power Efficiency: Designed for power-sensitive applications, the AD9705BCPZRL7 operates with a 1.8 V to 3.3 V supply, minimizing power consumption.
  • Packaging: It comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance.

Applications

The AD9705BCPZRL7 is ideal for a broad spectrum of applications, including:

  • Wireless Infrastructure (e.g., base stations for 3G and 4G networks)
  • Cable Modem Termination Systems
  • Direct Digital Synthesis (DDS)
  • Instrumentation
  • Communications Systems

With its robust feature set, the AD9705BCPZRL7 is engineered to meet the stringent requirements of modern electronic systems, providing designers with a reliable and high-fidelity DAC option. Whether you're developing advanced communication equipment or precision instrumentation, the AD9705BCPZRL7 from Analog Devices Inc. is a choice that promises to deliver performance, efficiency, and quality.

For more detailed specifications and application support, visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4328 $56.5968
12+ $8.8358 $106.0296
18+ $8.5373 $153.6714
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess