EN
  • EN
  • DE

AD9698KQ

Part No AD9698KQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Ultrafast TTL Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139193-AD9698KQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9698KQ CAD Model

Description

Product Overview: AD9698KQ

The AD9698KQ is a high-performance, precision analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the semiconductor industry. This innovative component is designed to cater to a wide array of applications that require accurate and reliable digital representations of analog signals.

Key Features:

  • High Resolution: The AD9698KQ boasts a resolution of 16-bits, providing fine detail in the digital output and ensuring that subtle variations in the analog signal are captured with high fidelity.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog signals to digital at a rate that is suitable for high-speed applications, ensuring that dynamic signals are accurately represented without lag.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9698KQ minimizes power usage, making it ideal for portable and battery-operated devices where power conservation is critical.
  • Durable Construction: Analog Devices Inc. is known for its commitment to quality, and the AD9698KQ is no exception. It is built to withstand the rigors of industrial environments, ensuring long-term reliability and performance.

Applications:

The versatility of the AD9698KQ allows it to be utilized in a variety of sectors, including but not limited to:

  • Medical imaging systems
  • Test and measurement equipment
  • Communication systems
  • Data acquisition systems
  • High-end consumer electronics

Technical Specifications:

The AD9698KQ is equipped with a range of technical specifications designed to meet the needs of demanding applications:

  • Resolution: 16-bit
  • Input Type: Differential
  • Interface Type: Parallel
  • Supply Voltage: Typically 5V
  • Operating Temperature Range: Specified for performance from -40°C to +85°C

With its robust feature set, the AD9698KQ from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to integrate a reliable ADC into their systems. Its precision, speed, and efficiency make it a valuable component in any application where analog-to-digital conversion is necessary.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess