EN
  • EN
  • DE

AD9650BCPZRL7-25

Part No AD9650BCPZRL7-25
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT PIPELINED 64LFCSP / 16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 16
Sampling Rate (Per Second) 25M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting SMD (SMT)
Base Product Number AD9650
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Names AD9650BCPZRL7-25-ND,AD9650BCPZRL7-25CT,-2735-AD9650BCPZRL7-25CT,AD9650BCPZRL7-25DKR,AD9650BCPZRL7-25TR
Standard Package 750
Win Source Part Number 1191369-AD9650BCPZRL7-25
Ultra Librarian 3D Model Ultra Librarian AD9650BCPZRL7-25 CAD Model

Description

Product Overview: AD9650BCPZRL7-25 by Analog Devices Inc.

The AD9650BCPZRL7-25 is a high-performance, mixed-signal front-end (MxFE®) analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This particular model is designed to deliver exceptional accuracy and noise performance which is ideal for a wide range of applications, including medical imaging, communications, radar systems, and instrumentation.

Key Features:

  • Resolution: The ADC offers a 16-bit resolution, providing high precision for applications that require a detailed representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 25 MSPS (Mega Samples Per Second), the AD9650BCPZRL7-25 can accurately convert high-speed signals without loss of information.
  • Input Range: It features a flexible input range, ensuring compatibility with a variety of signal types and amplitudes.
  • Interface: The device includes a serial LVDS (Low-Voltage Differential Signaling) output, which facilitates high-speed data transfer with minimal signal degradation over longer distances.
  • Power Consumption: Designed for efficiency, the ADC operates with a low power consumption, making it suitable for portable and battery-powered devices.
  • Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, with the model number indicating a 7mm x 7mm package size, which is conducive to space-constrained applications.

Applications:

The AD9650BCPZRL7-25 is versatile and can be used in various high-performance applications. Its precision and speed make it an excellent choice for:

  • Medical Imaging Systems
  • Professional and Industrial Video Cameras
  • Communications Infrastructure
  • Radar and Satellite Antenna Array Processing
  • Test and Measurement Equipment

As a product of Analog Devices Inc., a leader in the field of high-performance analog technology, the AD9650BCPZRL7-25 ADC is built with the quality and reliability that customers have come to expect from the brand. Whether for commercial or industrial use, this ADC stands out for its ability to deliver precise and reliable data conversion in demanding environments.

Ordering Information:

The AD9650BCPZRL7-25 is available in tape and reel packaging, facilitating the integration into automated manufacturing processes. For detailed specifications, application support, and ordering information, customers should contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,298 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess