EN
  • EN
  • DE

AD9649BCPZ-20

Part No AD9649BCPZ-20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 20MSPS 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 20M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 083290-AD9649BCPZ-20
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9649BCPZ-20 CAD Model

Description

Analog Devices Inc. AD9649BCPZ-20 Analog-to-Digital Converter

The AD9649BCPZ-20 is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to deliver exceptional accuracy and sampling speeds, making it an ideal choice for a wide range of applications, including medical imaging, communications, and instrumentation.

With a sampling rate of 20 MSPS (Mega-Samples Per Second), the AD9649BCPZ-20 is capable of converting analog signals into digital data with high precision and speed. This ADC operates within a single 1.8V power supply, which helps to reduce power consumption and makes it suitable for power-sensitive applications.

The AD9649BCPZ-20 features a differential input with a wide input bandwidth that ensures the capture of high-frequency signals with minimal distortion. It also includes a flexible serial port interface (SPI) that allows for easy configuration and control of the device. Additionally, this ADC incorporates a reference buffer, a sample-and-hold circuit, and a programmable gain amplifier, which further enhances its performance and flexibility.

Enclosed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the AD9649BCPZ-20 is designed for space-constrained environments without compromising on functionality. Its small footprint allows for easy integration into various electronic systems.

Key features of the AD9649BCPZ-20 include:

  • 14-bit resolution
  • 20 MSPS sampling rate
  • Single 1.8V power supply operation
  • Differential input with wide bandwidth
  • Integrated features such as reference buffer and programmable gain amplifier
  • Serial port interface for easy configuration
  • Compact 32-lead LFCSP package

Whether you're developing advanced medical imaging systems, high-speed data acquisition equipment, or communication infrastructure, the AD9649BCPZ-20 from Analog Devices Inc. offers the performance and reliability needed to meet the demands of your sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8128 $81.6256
3+ $33.4874 $100.4622
5+ $32.4409 $162.2045
7+ $31.3944 $219.7608
9+ $30.3480 $273.1320
12+ $27.2085 $326.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,123 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess