EN
  • EN
  • DE

AD9641BCPZ-80

Part No AD9641BCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential
Data Interface JESD204A
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting Type Surface Mount
Base Product Number AD9641
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 910058-AD9641BCPZ-80
Ultra Librarian 3D Model Ultra Librarian AD9641BCPZ-80 CAD Model

Description

Product Overview

The AD9641BCPZ-80 is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional dynamic range and signal processing capabilities. This ADC operates at a sample rate of 80 MSPS (mega-samples per second), making it an ideal choice for applications that require high-speed data conversion with precise accuracy.

Key Features

  • Resolution: 14-bit ADC provides high precision for a wide range of applications.
  • Sample Rate: The 80 MSPS sampling rate ensures accurate digitization of high-frequency signals.
  • Input Range: The ADC features a flexible input range, accommodating various signal levels.
  • Integrated Features: Includes features such as a voltage reference and sample-and-hold circuit, reducing the need for external components.
  • Power Efficiency: Optimized for low power consumption, which is critical for portable and battery-powered devices.
  • Interface: The device provides a user-friendly serial interface for easy integration into digital systems.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD9641BCPZ-80 minimizes board space requirements.

Applications

The AD9641BCPZ-80 is versatile and can be used in a variety of applications, including:

  • Wireless Communications
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9641BCPZ-80 is no exception. It is manufactured to meet high standards, ensuring performance and durability in demanding environments.

Technical Support and Resources

Comprehensive technical support is available for the AD9641BCPZ-80, including datasheets, reference designs, and application notes. Customers can also access the Analog Devices support community for further assistance.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess