EN
  • EN
  • DE

AD9633BCPZ-80

Part No AD9633BCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT PIPELINED 48LFCSP / 12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 12
Sampling Rate (Per Second) 80M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Mounting SMD (SMT)
Base Product Number AD9633
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD9633BCPZ80,ANAANAAD9633BCPZ-80,2156-AD9633BCPZ-80
Standard Package 1
Win Source Part Number 1032754-AD9633BCPZ-80
Ultra Librarian 3D Model Ultra Librarian AD9633BCPZ-80 CAD Model

Description

Analog Devices Inc.

AD9633BCPZ-80 Image

The AD9633BCPZ-80 is a high-performance, 12-bit Analog-to-Digital Converter (ADC) developed by Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. This ADC is designed to operate at a conversion rate of 80 MSPS (Mega Samples Per Second), making it an ideal choice for demanding applications that require high-speed data acquisition and processing.

Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the AD9633BCPZ-80 boasts a size that is well-suited for space-constrained designs without compromising on functionality. Its optimized design ensures excellent dynamic performance with a SNR (Signal-to-Noise Ratio) of 72.5 dBFS and SFDR (Spurious-Free Dynamic Range) of 85 dBc, which is critical for advanced signal processing tasks.

This ADC features a differential input with a 650 MHz full power bandwidth, making it capable of digitizing high-frequency signals with precision. The device also includes a flexible input range and an integrated voltage reference that simplifies the design-in process, reducing the need for external components and saving board space.

One of the key advantages of the AD9633BCPZ-80 is its power efficiency. With a power consumption of just 90 mW at 80 MSPS, this ADC is an excellent choice for portable and remote sensing applications where power availability is limited. Additionally, the device supports a 1.8 V supply voltage, further contributing to its low power profile.

For engineers and designers looking to integrate the AD9633BCPZ-80 into their systems, Analog Devices provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate seamless integration and rapid deployment.

In summary, the AD9633BCPZ-80 from Analog Devices Inc. is a versatile and efficient ADC solution that delivers exceptional performance for a wide range of applications, including communications, medical imaging, and instrumentation.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.6471 $85.6471
2+ $82.9706 $165.9412
3+ $80.2941 $240.8823
4+ $77.6178 $310.4712
5+ $69.5883 $347.9415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess