EN
  • EN
  • DE

AD9626BCPZ-210

Part No AD9626BCPZ-210
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT PIPELINED 56LFCSP / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-LFCSP-VQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 12
Sampling Rate (Per Second) 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Mounting SMD (SMT)
Base Product Number AD9626
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Names 2156-AD9626BCPZ-210,ANAANAAD9626BCPZ-210
Standard Package 1
Win Source Part Number 1043299-AD9626BCPZ-210
Ultra Librarian 3D Model Ultra Librarian AD9626BCPZ-210 CAD Model

Description

The AD9626BCPZ-210 is a state-of-the-art analog-to-digital converter (ADC) produced by the renowned manufacturer Analog Devices Inc. This high-speed ADC is designed to deliver exceptional performance with a sampling rate of 210 MSPS (Mega Samples Per Second), making it an ideal solution for demanding applications that require precise and rapid data conversion.

Key Features:

  • High Sampling Rate: With a 210 MSPS sampling rate, this ADC provides the speed needed for high-bandwidth applications.
  • Resolution: The 16-bit resolution offers high precision, ensuring accurate digital representation of the input signal.
  • Input Bandwidth: It features an input bandwidth that supports a wide range of frequencies, accommodating various signal types.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9626BCPZ-210 operates with lower power consumption, reducing thermal challenges and extending the life of battery-powered devices.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications:

The versatility and high performance of the AD9626BCPZ-210 make it an excellent choice for a wide range of applications, including:

  • Radar and satellite communication systems
  • Data acquisition systems
  • Medical imaging equipment
  • Wireless infrastructure
  • Test and measurement instruments

Product Specifications:

Parameter Value
Part Number AD9626BCPZ-210
Manufacturer Analog Devices Inc.
Resolution 16 bits
Sampling Rate 210 MSPS
Input Bandwidth Varies with application
Package LFCSP

For engineers and designers looking for a high-speed, high-precision ADC, the AD9626BCPZ-210 from Analog Devices Inc. offers the performance and reliability needed to meet the demands of today's advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess