EN
  • EN
  • DE

AD9617SQ

Part No AD9617SQ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232024-AD9617SQ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9617SQ CAD Model

Description

The AD9617SQ from Analog Devices Inc. is a remarkable high-speed operational amplifier that has been meticulously designed to cater to a variety of demanding applications. This operational amplifier stands out for its exceptional performance characteristics, making it an ideal choice for professional and industrial environments where precision and reliability are paramount.

Key Features:

  • High-Speed Performance: The AD9617SQ is capable of delivering swift and responsive amplification, ensuring that signals are processed with minimal delay, which is critical in high-frequency applications.
  • Low Distortion: With its low distortion metrics, this operational amplifier provides clean and accurate signal amplification, preserving the integrity of the original signal.
  • Wide Bandwidth: It offers a wide bandwidth, which is essential for applications that require the processing of a broad range of frequencies without loss of fidelity.
  • High Output Drive Capability: The device can drive high levels of output current, making it suitable for driving heavy loads without compromising performance.
  • Stable with High Capacitive Loads: The AD9617SQ is designed to remain stable even when driving capacitive loads, a common challenge for many operational amplifiers.

Applications:

The versatility of the AD9617SQ allows it to be used in a wide array of applications, including but not limited to:

  • Video and RF signal processing
  • Data acquisition systems
  • Telecommunications equipment
  • Professional audio equipment
  • Medical instrumentation
  • Test and measurement devices

Product Specifications:

The AD9617SQ is designed to meet the rigorous standards of industrial and professional use. It operates over a specified temperature range, ensuring reliable performance under varying environmental conditions. The device is available in a sturdy package, providing robust protection against physical and environmental stressors.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative. The AD9617SQ is not just an operational amplifier; it's a dependable solution engineered to elevate the performance of your high-speed signal processing applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Qualcomm
Lowest to $7.9791
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess