EN
  • EN
  • DE

AD9573ARUZ

Part No AD9573ARUZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description PCI-Express Clock Generator IC, PLL Core, Dividers, Two Outputs | IC PCI CLCOK GEN 25MHZ 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose PCI Express (PCIe)
Input Crystal
Output LVCMOS, LVDS
Frequency - Max 100MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number AD9573
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1139128-AD9573ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9573ARUZ CAD Model

Description

Product Overview: AD9573ARUZ by Analog Devices Inc.

The AD9573ARUZ is a high-performance clock generator integrated circuit designed and manufactured by Analog Devices Inc., an industry leader in precision signal processing technology. This advanced device is engineered to provide a stable and reliable clock signal for various applications in telecommunications, networking, and data communications, as well as industrial and medical equipment.

Key Features:

  • Multiple Outputs: The AD9573ARUZ offers multiple independent clock outputs, providing flexibility for systems that require various frequencies.
  • Low Jitter Performance: With its low jitter characteristics, this clock generator ensures high signal integrity, which is crucial for high-speed data transfers and signal processing.
  • Programmable Frequencies: Users can program the output frequencies to meet their specific application needs, allowing for a wide range of use cases and customization.
  • Integrated PLL: The device includes a phase-locked loop (PLL) circuit that helps stabilize the output frequency against variations in the input clock or power supply.
  • Power Efficiency: Designed with power efficiency in mind, the AD9573ARUZ operates with a low power consumption, making it suitable for energy-sensitive applications.

Technical Specifications:

  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, with the model number AD9573ARUZ indicating this specific package type.
  • Supply Voltage: It operates within a specified supply voltage range, ensuring compatibility with a variety of power systems.
  • Operating Temperature: The AD9573ARUZ is built to work within a defined temperature range, maintaining performance across different environmental conditions.

Applications:

The versatility of the AD9573ARUZ makes it an ideal choice for a broad array of applications, including but not limited to:

  • High-speed communication infrastructure
  • Data centers and server farms
  • Industrial control systems
  • Medical imaging and diagnostic equipment

With its robust feature set and reliable performance, the AD9573ARUZ from Analog Devices Inc. stands out as a top-tier solution for systems requiring precise and stable clock signals.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0048 $52.0624
31+ $3.2860 $101.8660
48+ $3.1833 $152.7984
65+ $3.0806 $200.2390
84+ $2.9779 $250.1436
113+ $2.6699 $301.6987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess