EN
  • EN
  • DE

AD9573ARUZ-RL7

Part No AD9573ARUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC PCI CLCOK GEN 25MHZ 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
PLL Yes
Main Purpose PCI Express (PCIe)
Input Crystal
Output LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 100MHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767646-AD9573ARUZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD9573
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9573ARUZ-RL7 CAD Model

Description

The AD9573ARUZ-RL7, manufactured by Analog Devices Inc., is a high-performance clock generator designed to meet the stringent requirements of today's sophisticated electronic systems. This precision clock solution is ideal for applications requiring reliable and stable clock generation, such as in telecommunications, networking, and industrial markets.

Key Features

  • Multiple Outputs: Equipped with multiple independent clock outputs, the AD9573ARUZ-RL7 can drive several devices simultaneously, ensuring synchronized operation across the system.
  • Low Jitter: The device boasts exceptionally low jitter performance, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Programmable Frequencies: Users can program the output frequencies to meet specific system requirements, providing a versatile solution for various applications.
  • Wide Frequency Range: It supports a broad range of output frequencies, making it adaptable to different types of systems and standards.
  • Power Efficiency: Designed with power efficiency in mind, the AD9573ARUZ-RL7 helps reduce the overall power consumption of the systems it's integrated into.

Applications

The AD9573ARUZ-RL7 is suitable for a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Telecommunication infrastructure
  • Industrial control systems
  • Data acquisition systems
  • High-performance computing

Technical Specifications

The AD9573ARUZ-RL7 comes in a compact TSSOP package and operates over an industrial temperature range. It features a single power supply voltage, simplifying the power supply design. The device is also RoHS compliant, ensuring it meets current environmental standards for electronic components.

Ordering Information

For ordering, the AD9573ARUZ-RL7 comes in reel packaging, indicated by the 'RL7' suffix, which is suitable for use in automated manufacturing environments. For more information or to place an order, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess