EN
  • EN
  • DE

AD9557BCPZ-REEL7

Part No AD9557BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Dual Input Multiservice
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
PLL Yes
Main Purpose Ethernet, SONET/SDH
Input CMOS, LVDS, LVPECL
Output CMOS, HSTL, LVDS
Number of Circuits 1
Frequency - Max 1.25GHz
Operating Supply Voltage 1.71 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 1139126-AD9557BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9557
Introduction Date October 10, 2011
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9557BCPZ-REEL7 CAD Model

Description

Product Overview: AD9557BCPZ-REEL7

The AD9557BCPZ-REEL7 is a high-performance, multi-service clock translator from Analog Devices Inc., designed to meet the stringent requirements of communication infrastructure applications. This device is part of the AD9557 series and comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained environments.

Key Features

  • Input Frequency Range: The AD9557BCPZ-REEL7 supports a wide range of input frequencies, making it versatile for various applications.
  • Output Frequency Flexibility: It provides a multitude of output frequencies, which are programmable via a serial interface, enabling it to support different standards and protocols.
  • Low Jitter Performance: The device is engineered to deliver low jitter outputs, which is critical for high-speed communication systems to maintain signal integrity.
  • Integrated PLLs: Equipped with dual Phase-Locked Loops (PLLs), it offers excellent frequency translation and jitter attenuation, ensuring reliable performance.
  • Automatic Reference Switchover: This feature allows the device to switch between reference clocks in the event of a failure, thereby providing uninterrupted service.
  • Programmable Loop Bandwidth: Users can program the loop bandwidth, which provides flexibility in optimizing the performance for specific applications.
  • Power Supply: The AD9557BCPZ-REEL7 operates on a single 3.3V power supply, ensuring low power consumption.

Applications

The AD9557BCPZ-REEL7 is ideal for a variety of applications within the communication infrastructure sector, including:

  • Wireless base station transceivers
  • Network synchronization
  • Broadcast video
  • Test and measurement equipment

Reliability and Packaging

The device is available in a RoHS-compliant LFCSP package and is supplied on a 7-inch reel, which facilitates efficient manufacturing processes, including automated pick-and-place assembly. The AD9557BCPZ-REEL7 is built to meet the high reliability standards expected of Analog Devices Inc. products, ensuring long-term performance in demanding environments.

With its advanced features and robust design, the AD9557BCPZ-REEL7 from Analog Devices Inc. is a superior choice for system designers looking to implement a reliable and flexible clocking solution in their communication infrastructure projects.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5444 $79.0888
4+ $32.4467 $129.7868
5+ $31.4327 $157.1635
7+ $30.4188 $212.9316
9+ $29.4048 $264.6432
12+ $26.3629 $316.3548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess