EN
  • EN
  • DE

AD9549BCPZ

Part No AD9549BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Dual Input Network Clock Generator/Synchronizer / Clock Generator 0.008MHz to 750MHz-IN 725MHz-OUT 64-Pin LFCSP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Analog Devices Inc.
Win Source Part Number 172352-AD9549BCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD9549
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9549BCPZ CAD Model

Description

The AD9549BCPZ is a highly integrated, multifunctional clock generator and synchronization device from the esteemed manufacturer, Analog Devices Inc. Designed to deliver exceptional performance, this component provides synchronization for many systems including communication, data transport, and wireless infrastructure.

Key Features

  • Dual Loop Clock Translator Architecture: The AD9549BCPZ features a dual-loop clock translator that ensures low jitter and phase noise performance, essential for high-speed communication systems.
  • Multi-System Synchronization: This device supports synchronization to a variety of signal sources, including 1 PPS (pulse per second) inputs, enabling it to serve as a universal timing solution across different platforms.
  • High Integration: With an integrated loop filter and other onboard components, the AD9549BCPZ minimizes external components, reducing design complexity and saving board space.
  • Programmable Loop Bandwidth: The loop bandwidth is programmable, allowing users to optimize the performance of the clock for specific system requirements.
  • Flexible Output Formats: The device provides a range of output clock formats, including LVPECL, LVDS, and CMOS, making it versatile for interfacing with various digital systems.

Applications

The AD9549BCPZ is suited for a wide range of applications, particularly where precise timing and synchronization are critical. It is commonly used in:

  • Telecommunication infrastructure
  • Networking equipment
  • Wireless base stations
  • Data acquisition systems
  • Industrial timing solutions

Technical Specifications

At the heart of the AD9549BCPZ is its robust phase-locked loop (PLL) circuitry, which ensures stable and accurate clock outputs. The device operates over a wide temperature range and is available in a compact, surface-mount LFCSP package that is suitable for automated assembly processes.

Ordering Information

The AD9549BCPZ is available for order through Analog Devices Inc. and its authorized distributors. It is supplied in a RoHS-compliant package, ensuring that it meets the latest environmental standards for electronic components.

You May Also Be Interested in

NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4202 $73.2606
6+ $20.0369 $120.2214
9+ $19.4109 $174.6981
13+ $18.7849 $244.2037
16+ $18.1589 $290.5424
22+ $16.2797 $358.1534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess