EN
  • EN
  • DE

AD9547BCPZ-REEL7

Part No AD9547BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Dual/Quad Input Network Clock Generator/Synchronizer | IC CLOCK GEN/SYNCHRONIZR 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS, LVPECL
Frequency - Max 725MHz
Supply Voltage (V) 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number AD9547
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1139116-AD9547BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9547BCPZ-REEL7 CAD Model

Description

Product Overview: AD9547BCPZ-REEL7 by Analog Devices Inc.

The AD9547BCPZ-REEL7 is a highly sophisticated and versatile clock generator designed by Analog Devices Inc., a leader in high-performance analog technology. This component is an essential building block in complex electronic systems, providing precise clocking solutions that cater to a wide range of applications, including communications, data processing, and industrial instrumentation.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD9547BCPZ-REEL7 is optimized for space-constrained environments without compromising on functionality. Its package size is conducive to modern, densely populated circuit boards, ensuring that it can be integrated into various designs with ease.

This clock generator stands out with its ability to generate a low-jitter, high-stability clock signal that is crucial for high-speed digital circuits. It supports multiple output frequencies and formats, making it highly adaptable to specific system requirements. The device can lock to one of many selectable input references, allowing for flexibility in the choice of reference clocks.

One of the key features of the AD9547BCPZ-REEL7 is its Digital PLL (Phase-Locked Loop) architecture. This enables the device to maintain clock accuracy and stability even under varying environmental conditions and system dynamics. The Digital PLL also contributes to the reduction of system-level phase noise, which is vital for applications requiring high signal integrity.

The product is offered in tape and reel packaging, denoted by the 'REEL' suffix in its part number, facilitating automated assembly processes and volume production. This packaging format ensures that the device is well-suited for mass production while maintaining a high level of quality and reliability.

Analog Devices Inc. has equipped the AD9547BCPZ-REEL7 with a user-friendly interface, which simplifies the configuration and customization process, allowing designers to tailor the device to their specific needs. The integration of this clock generator into a system promises to enhance performance, precision, and reliability, making it an indispensable component for designers seeking to optimize their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.7538 $56.7538
3+ $46.5672 $139.7016
4+ $45.1120 $180.4480
5+ $43.6568 $218.2840
6+ $42.2015 $253.2090
8+ $37.8359 $302.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess