EN
  • EN
  • DE

AD9528BCPZ

Part No AD9528BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Maximum output frequency | IC CLOCK GEN 1.25GHZ VCO 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes with Bypass
Input CMOS, HSTL, LVDS
Output HSTL, LVDS
Frequency - Max 1.25GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ
Family Part Number AD9528
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139113-AD9528BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9528BCPZ CAD Model

Description

AD9528BCPZ: A High-Performance Clock Distribution Solution

The AD9528BCPZ from Analog Devices Inc. is a state-of-the-art clock distribution IC, designed to meet the stringent requirements of high-speed communication systems. This clock distribution device provides a multi-output clock generator function along with a low jitter, low phase noise performance that is critical for system synchronization and noise-sensitive timing applications.

At the heart of the AD9528BCPZ is a 14-channel clock distribution system that can generate up to 12 LVDS or 24 CMOS clock outputs from a single input reference. The device supports input frequencies ranging from 10 MHz to 1.25 GHz, making it highly versatile for a wide range of applications including data converters, wireless infrastructure, and high-performance computing.

The AD9528BCPZ also features an integrated 2.0 GHz VCO (Voltage-Controlled Oscillator) that simplifies the design process by reducing the need for external components. This VCO, in combination with a flexible PLL (Phase-Locked Loop), allows the device to maintain excellent frequency stability and low phase noise characteristics across a broad range of operating conditions.

With an emphasis on configurability, the AD9528 provides various programmable dividers and channel dividers, allowing designers to fine-tune the clock outputs to their specific needs. The device is also equipped with an SPI (Serial Peripheral Interface) for easy configuration and control.

For improved signal integrity, the AD9528BCPZ features on-chip terminations and programmable output swing on its LVDS outputs. This helps to minimize reflections and electromagnetic interference, ensuring reliable and clean clock signals for sensitive RF and mixed-signal applications.

The AD9528BCPZ is available in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), making it suitable for space-constrained environments without compromising on performance. Its robust design and extensive feature set make it an excellent choice for designers looking to optimize their systems for both precision and performance.

In summary, the AD9528BCPZ from Analog Devices Inc. is a powerful clock distribution solution that offers low jitter, high configurability, and a wide frequency range, making it an ideal choice for a variety of high-speed, high-performance applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8471 $59.2355
10+ $11.0973 $110.9730
14+ $10.7224 $150.1136
21+ $9.9725 $209.4225
27+ $9.5976 $259.1352
33+ $9.2227 $304.3491
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess