EN
  • EN
  • DE

AD9522-5BCPZ-RL7

Part No AD9522-5BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717508-AD9522-5BCPZ-RL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9522-5BCPZ-RL7 CAD Model

Description

Product Overview: AD9522-5BCPZ-RL7 by Analog Devices Inc.

The AD9522-5BCPZ-RL7 is a high-performance clock distribution IC designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This device provides a versatile solution for clock generation and distribution in complex systems that require high precision and reliability.

Key Features

  • Multiple Outputs: The device features 12 LVPECL outputs, which are programmable as 6 differential pairs or 12 single-ended outputs, providing flexibility in various applications.
  • High Precision: With an integrated PLL (Phase-Locked Loop), the AD9522-5BCPZ-RL7 offers low jitter and phase noise performance, ensuring high-quality signal integrity for sensitive applications.
  • Programmable Divider: The on-chip dividers allow for a wide range of output frequencies, enabling users to tailor the clock signals to their specific needs.
  • EEPROM Memory: On-board EEPROM allows users to store custom configurations for quick and easy setup upon power-up.
  • Versatile Power Supply: The device operates over a supply voltage range of 3.3 V, accommodating a variety of system power schemes.

Applications

The AD9522-5BCPZ-RL7 is ideal for use in a broad range of applications including:

  • Data Communication
  • Wireless Infrastructure
  • Medical Imaging
  • Instrumentation
  • Defense and Aerospace Systems

Package and Quality

The product comes in a compact 64-LFCSP (Lead Frame Chip Scale Package) that is designed to minimize board space and is suitable for surface mount technology (SMT). The AD9522-5BCPZ-RL7 is RoHS compliant and adheres to the stringent quality standards of Analog Devices Inc., ensuring reliability and performance for critical applications.

Conclusion

With its high-performance features and flexible configuration options, the AD9522-5BCPZ-RL7 from Analog Devices Inc. stands out as a superior solution for clock distribution challenges. Whether for telecommunications, medical equipment, or aerospace technology, this product delivers the precision and reliability that engineers and designers demand.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4768 $58.4304
8+ $15.9806 $127.8448
12+ $15.4816 $185.7792
16+ $14.9827 $239.7232
20+ $14.4825 $289.6500
27+ $12.9845 $350.5815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess