EN
  • EN
  • DE

AD9520-4BCPZ-REEL7

Part No AD9520-4BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 1.6GHZ VCO 64LFCSP / 12 LVPECL/24 CMOS Output Clock Generator with Integrated 1.6 GHz VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output CMOS, LVPECL
Number of Circuits 1
Frequency - Max 1.8GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Part Number Series AD9520
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807665-AD9520-4BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9520-4BCPZ-REEL7 CAD Model

Description

Product Overview: AD9520-4BCPZ-REEL7

The AD9520-4BCPZ-REEL7 is a high-performance, clock distribution IC designed and manufactured by Analog Devices Inc. This device is part of a series that provides a multi-output clock distribution function with subpicosecond jitter performance, along with an on-chip PLL (Phase-Locked Loop) that can be used with an external VCO (Voltage-Controlled Oscillator).

The AD9520-4BCPZ-REEL7 is ideal for applications requiring a high-quality, low-jitter clock distribution solution. It is commonly used in data communications, telecommunications, and high-performance computing systems, as well as in test and measurement equipment. The device is also suitable for wireless infrastructure and other applications where signal integrity is critical.

Key Features

  • Integrated PLL with VCO
  • Low jitter, high-performance clock distribution
  • 14 LVPECL outputs, 2 LVDS clock inputs
  • Output frequency range up to 1.6 GHz
  • Programmable output amplitude and skew
  • 3.3 V operation
  • Industrial temperature range: -40°C to +85°C

The device comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is 40 mm x 40 mm in size, making it suitable for space-constrained applications. The AD9520-4BCPZ-REEL7 is also available in tape and reel packaging, which is indicated by the "REEL7" suffix, facilitating efficient assembly for high-volume production.

Design and Integration

Designers can take advantage of the AD9520-4's programmability to fine-tune the performance to match specific system requirements. The device's flexibility allows for a wide range of output frequencies and configurations, making it a versatile solution for various applications. Moreover, the inclusion of Analog Devices Inc.'s proprietary PLL technology ensures reliable performance and stability across different operating conditions.

In summary, the AD9520-4BCPZ-REEL7 is a sophisticated clock distribution solution that offers exceptional performance and flexibility. It is designed to meet the stringent requirements of modern electronic systems, ensuring precise timing and synchronization for complex digital circuits.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess