EN
  • EN
  • DE

AD9517-0BCPZ

Part No AD9517-0BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 12-Output Clock Generator with Integrated 2.8 GHz VCO / Clock Generator 0MHz to 250MHz-IN 2950MHz-OUT 48-Pin LFCSP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Analog Devices Inc.
Win Source Part Number 172349-AD9517-0BCPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD9517-0
Introduction Date June 29, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9517-0BCPZ CAD Model

Description

The AD9517-0BCPZ from Analog Devices Inc. is a leading-edge clock distribution integrated circuit (IC) designed to meet the stringent requirements of high-speed communication systems. This device provides low jitter and phase noise performance, which is crucial for maintaining signal integrity in digital communication applications.

Key Features

  • Integrated PLL: The device features a phase-locked loop (PLL) that offers excellent phase noise performance, enabling the generation of stable clock signals for various applications.
  • Multiple Outputs: It comes with up to 14 clock outputs, allowing for versatile clock distribution within a system.
  • Programmable Dividers: The AD9517-0BCPZ includes programmable dividers that enable users to tailor the output frequencies to their specific needs.
  • Low Jitter: The device is engineered to provide ultra-low jitter performance, which is essential for high-speed data converters and other sensitive components that require precise timing.
  • Versatile Voltage Operation: It operates over a wide supply voltage range, making it suitable for various system designs.
  • Compact Packaging: This IC is available in a compact 64-LFCSP (Lead Frame Chip Scale Package) that minimizes the PCB footprint.

Applications

The AD9517-0BCPZ is ideal for a range of applications, including but not limited to:

  • Wireless infrastructure
  • Wired communications
  • Networking equipment
  • Test and measurement systems
  • High-speed data acquisition

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD9517-0BCPZ
Package / Case 64-LFCSP
Supply Voltage Varies (Refer to datasheet)
Output Frequency Range Varies (Refer to datasheet)

For detailed information and technical specifications, designers and engineers should consult the datasheet provided by Analog Devices Inc. The AD9517-0BCPZ is a testament to Analog Devices' commitment to providing high-performance clock distribution solutions for complex and demanding applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1197 $64.9576
18+ $6.6620 $119.9160
27+ $6.4541 $174.2607
37+ $6.2462 $231.1094
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess