EN
  • EN
  • DE

AD9516-3BCPZ-REEL7

Part No AD9516-3BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 0MHz to 250MHz-IN 2950MHz-OUT 64-Pin LFCSP EP T/R / IC CLOCK PLL/VCO 2GHZ 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock Generator, Fanout Distribution
Input Clock
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.95GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 008597-AD9516-3BCPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9516-3
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9516-3BCPZ-REEL7 CAD Model

Description

The AD9516-3BCPZ-REEL7 is a high-performance clock distribution and clock generation integrated circuit (IC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This IC is designed to provide a versatile and robust clocking solution for a wide array of applications, including telecommunications, data communications, aerospace, and test and measurement systems.

The device features a 14-channel clock distribution system, which includes three PLL (Phase-Locked Loop) cores, providing users with the flexibility to generate high-quality, low-jitter clock signals for various subsystems. The AD9516-3BCPZ-REEL7 is capable of generating clocks up to 1.6 GHz and has an integrated VCO (Voltage-Controlled Oscillator) that operates in the range of 2.3 GHz to 2.9 GHz, ensuring compatibility with high-speed data converters and other high-frequency components.

With its low phase noise and high output drive capability, the AD9516-3BCPZ-REEL7 is ideal for driving ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and other sensitive RF or mixed-signal components. The device also supports LVPECL, LVDS, and CMOS output levels, making it highly adaptable to various system requirements.

Supplied in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), the AD9516-3BCPZ-REEL7 is designed for space-constrained applications, while its -40°C to +85°C operating temperature range ensures reliable performance in harsh environments. Additionally, the REEL7 suffix indicates that this product is available in a tape and reel packaging option, facilitating efficient handling and manufacturing processes.

Key features of the AD9516-3BCPZ-REEL7 include:

  • 3 independent PLL cores
  • 14-channel clock distribution
  • 2.3 GHz to 2.9 GHz integrated VCO
  • Up to 1.6 GHz clock generation
  • Low phase noise and jitter
  • Multiple output formats: LVPECL, LVDS, CMOS
  • 64-lead LFCSP package
  • Operating temperature range of -40°C to +85°C

Engineers and designers seeking a reliable and flexible clocking solution will find the AD9516-3BCPZ-REEL7 to be an excellent choice for meeting the stringent timing requirements of their high-performance systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5462 $73.6386
5+ $20.1404 $100.7020
8+ $19.5111 $156.0888
11+ $18.8817 $207.6987
14+ $18.2523 $255.5322
19+ $16.3641 $310.9179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess