EN
  • EN
  • DE

AD9513BCPZ-REEL7

Part No AD9513BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Generator 0MHz to 1.6GHz-IN 800MHz-OUT 32-Pin LFCSP EP T/R / IC CLK BUFFER 1:3 800MHZ 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input Clock
Output CMOS, LVDS
Maximum Input Frequency 800MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 008593-AD9513BCPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9513
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Republic of Korea, Singapore, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9513BCPZ-REEL7 CAD Model

Description

AD9513BCPZ-REEL7: A High-Performance Clock Distribution IC by Analog Devices Inc.

The AD9513BCPZ-REEL7 is a state-of-the-art clock distribution integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This versatile device provides a multi-output clock distribution function with sub-picosecond jitter performance, making it an ideal solution for applications requiring high-speed data conversion, wireless infrastructure, medical imaging, and automated test equipment.

Key Features and Benefits

  • Low Jitter Performance: The AD9513BCPZ-REEL7 offers exceptional phase noise and jitter performance, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Multiple Outputs: It features five LVPECL outputs, which can be configured as ten CMOS or LVDS outputs, providing flexibility for various design requirements.
  • Flexible Input Interface: The device supports both differential and single-ended input signals, accommodating a wide range of clock sources.
  • Programmable Dividers: Each output channel includes a programmable divider, allowing for fine-grained control over output frequency for different application needs.
  • Integrated PLL: The on-chip phase-locked loop (PLL) can be used to multiply the input clock frequency, enhancing the IC's versatility in system design.
  • Power Efficiency: Designed for low power consumption, the AD9513BCPZ-REEL7 helps in reducing the overall power budget of the system.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it is suitable for space-constrained applications.

Applications

The AD9513BCPZ-REEL7 is engineered to meet the stringent requirements of various applications, including:

  • High-speed data acquisition systems
  • Wireless infrastructure (base stations, point-to-point radios)
  • Medical imaging equipment (MRI, CT scanners)
  • Test and measurement equipment
  • Networking and telecommunications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9513BCPZ-REEL7 is no exception. It is available in a tape and reel format (REEL7) for ease of manufacturing and assembly processes, ensuring a reliable supply for mass production requirements.

With its combination of high performance, flexibility, and reliability, the AD9513BCPZ-REEL7 is an excellent choice for designers looking to create sophisticated electronic systems that require precise clock distribution.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6764 $54.7056
8+ $12.7941 $102.3528
13+ $12.3529 $160.5877
18+ $11.4706 $206.4708
23+ $11.0294 $253.6762
29+ $10.5882 $307.0578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,101 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess