EN
  • EN
  • DE

AD9502CM

Part No AD9502CM
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description PROGRAMMABLE DELAY GENERATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Function Video Digitizer
Applications Consumer Video
Standards NTSC, PAL, RS-170
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 40-CDIP (0.900", 22.86mm)
Supplier Device Package 40-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556404-AD9502CM
Ultra Librarian 3D Model Ultra Librarian AD9502CM CAD Model

Description

The AD9502CM is a state-of-the-art voltage reference component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision voltage reference is engineered to deliver a stable and accurate reference voltage, which is a critical component in high-performance analog circuits. With its exceptional temperature stability and low noise specifications, the AD9502CM is the perfect choice for applications requiring a high degree of precision and reliability.

Key Features of the AD9502CM

  • High Accuracy: The AD9502CM offers a high level of accuracy, ensuring that the output voltage is consistently within tight tolerances of the specified value.
  • Low Temperature Coefficient: This device boasts a low temperature coefficient, minimizing the impact of temperature variations on the voltage reference output.
  • Excellent Long-Term Stability: With its robust design, the AD9502CM exhibits excellent long-term stability, making it suitable for critical applications where reference voltage drift cannot be tolerated.
  • Low Noise Performance: The low noise output of the AD9502CM makes it an ideal choice for precision analog-to-digital conversion, high-resolution data acquisition systems, and sensitive instrumentation.
  • Wide Operating Voltage Range: The AD9502CM can operate over a broad range of voltages, providing flexibility in various power supply configurations.

Applications

The versatility of the AD9502CM allows it to be used in a multitude of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Medical instrumentation
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the AD9502CM is no exception. Manufactured using cutting-edge technology and subject to rigorous testing, this voltage reference is designed to meet the highest standards of performance and reliability.

Whether you are developing a sophisticated measurement device or looking to enhance the accuracy of your electronic systems, the AD9502CM from Analog Devices Inc. is an excellent choice that promises to deliver exceptional performance over a wide range of conditions.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess