EN
  • EN
  • DE

AD9480ASUZ-250

Part No AD9480ASUZ-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 250MSPS 3.3V 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 8
Sampling Rate 250M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 717507-AD9480ASUZ-250
Popularity Medium
Supply and Demand Status Limited
Family Name AD9480
Introduction Date March 09, 2004
ECCN 3A991.c.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9480ASUZ-250 CAD Model

Description

Overview of AD9480ASUZ-250 by Analog Devices Inc.

The AD9480ASUZ-250 is a high-performance, 8-bit analog-to-digital converter (ADC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This ADC is particularly engineered for applications that require high-speed data acquisition and processing, such as medical imaging, data communications, and instrumentation.

Key Features

  • High Sampling Rate: The AD9480ASUZ-250 boasts a remarkable sampling rate of up to 250 MSPS (mega-samples per second), enabling it to capture high-frequency signals with great fidelity.
  • Resolution: With an 8-bit resolution, this ADC provides a fine quantization level for converting analog signals into digital data, ensuring detailed and accurate signal representation.
  • Input Bandwidth: It features a wide input bandwidth that supports a broad range of input frequencies, making it versatile for various high-speed applications.
  • Low Power Consumption: Designed for efficiency, the AD9480ASUZ-250 operates with low power consumption, reducing the thermal footprint and making it suitable for power-sensitive designs.
  • Output Format: The device offers a user-selectable output format, providing flexibility in interfacing with different digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Package: It is housed in a compact, surface-mount package, the TQFP (Thin Quad Flat Pack), which is ideal for space-constrained applications.

Applications

The AD9480ASUZ-250 is ideal for a range of high-speed signal processing tasks in various industries. Some of the typical applications include:

  • Wireless and wired broadband communications
  • Professional video and imaging systems
  • Radar and satellite communication systems
  • Test and measurement equipment
  • Digital storage oscilloscopes (DSOs)

Product Specifications

Parameter Value
Part Number AD9480ASUZ-250
Manufacturer Analog Devices Inc.
Resolution 8-bit
Sampling Rate Up to 250 MSPS
Input Bandwidth High
Power Consumption Low
Output Format User-Selectable
Package Type TQFP

With its robust feature set and versatile applications, the AD9480ASUZ-250 from Analog Devices Inc. stands out as a top choice for designers and engineers seeking a reliable and high-performing ADC solution.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.5295 $66.5295
2+ $54.5883 $109.1766
3+ $52.8824 $158.6472
4+ $51.1765 $204.7060
6+ $49.4706 $296.8236
7+ $44.3530 $310.4710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess