EN
  • EN
  • DE

AD9467BCPZ-250

Part No AD9467BCPZ-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 200 MSPS/250 MSPS Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate 250M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel
Configuration ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.8V, 3.3V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 72-VFQFN Exposed Pad, CSP
Manufacturer Package 72-LFCSP-VQ (10x10)
Win Source Part Number 1139084-AD9467BCPZ-250
Manufacturer Homepage www.analog.com
Family Name AD9467
Introduction Date October 01, 2010
ECCN 3A001.a.5.a.5
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9467BCPZ-250 CAD Model

Description

The AD9467BCPZ-250 is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision and data acquisition systems. This ADC is designed to operate at a conversion rate of up to 250 MSPS (mega samples per second), making it an ideal choice for applications that require high-speed data acquisition with exceptional dynamic range.

Key Features:

  • High Resolution: 16-bit resolution provides fine detail in signal representation, ensuring that even the smallest changes in the input signal are captured accurately.
  • High Sample Rate: With a sample rate of 250 MSPS, this ADC can handle high-speed signals without compromising the integrity of the data.
  • Input Bandwidth: The device supports a wide input bandwidth that allows it to sample a broad range of frequencies, making it versatile for various applications.
  • Low Power Consumption: Designed for efficiency, the AD9467BCPZ-250 consumes low power, which is critical for temperature-sensitive and power-sensitive applications.
  • Output Data Interface: The ADC features a flexible output data interface that supports various formats, enabling easy integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Differential Inputs: Differential inputs are used to minimize common-mode noise and improve the signal-to-noise ratio, crucial for high-precision applications.

Applications:

The AD9467BCPZ-250 is suitable for a wide range of applications, including:

  • Medical Imaging Systems
  • Communications Systems
  • Radar and Satellite Antenna Arrays
  • Test and Measurement Equipment
  • Spectral Analysis
  • Digital Storage Oscilloscopes

Product Specifications:

Parameter Value Resolution 16-bit Sample Rate 250 MSPS Input Bandwidth Varies with application Interface Type Serial (LVDS), Parallel (CMOS) Supply Voltage 1.8V, 3.3V Package 64-LFCSP (9x9mm)

The AD9467BCPZ-250 by Analog Devices Inc. is a robust solution for professionals seeking high-fidelity and fast data conversion in complex systems. Its combination of speed, power efficiency, and resolution ensures it stands out as a top choice for high-performance ADC requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess