EN
  • EN
  • DE

AD9432BST-105

Part No AD9432BST-105
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 12-Bit, 80 MSPS/105 MSPS A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139070-AD9432BST-105
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9432BST-105 CAD Model

Description

Product Overview: AD9432BST-105

The AD9432BST-105 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional dynamic performance in a compact package. This ADC operates at a 105 MSPS (Mega Samples Per Second) conversion rate, making it an ideal choice for demanding applications that require high-speed data acquisition, such as medical imaging, data communications, and radar systems.

Key Features

  • Precision Conversion: With its 12-bit resolution, the AD9432BST-105 provides precise digital outputs, ensuring accurate representation of the input analog signal.
  • High Sample Rate: The 105 MSPS sampling rate enables the capture of high-frequency signals, making it suitable for advanced digital signal processing applications.
  • Low Power Consumption: Engineered for efficiency, the device consumes minimal power, which is critical for portable and battery-powered equipment.
  • Flexible Voltage Supply: The ADC can operate with a dual power supply, accommodating various system design requirements.
  • Integrated Features: It includes an on-chip track-and-hold circuit and voltage reference, simplifying system design and reducing external component count.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the accurate capture of small signal amplitudes.

Performance Specifications

The AD9432BST-105 boasts an impressive Signal-to-Noise Ratio (SNR) and Spurious-Free Dynamic Range (SFDR), ensuring high-fidelity signal acquisition. Its low distortion characteristics make it an excellent choice for systems requiring high dynamic range and linearity.

Applications

This ADC is versatile and can be employed in a wide array of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Telecommunications Infrastructure
  • Test and Measurement Equipment
  • Radar and Satellite Systems

Package and Availability

The AD9432BST-105 comes in a 48-lead LQFP (Low Profile Quad Flat Package), providing a space-saving solution for compact system designs. It is available through Analog Devices Inc. and their authorized distributors, ensuring reliable sourcing for your product development needs.

For more detailed technical specifications, application support, and ordering information, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess