EN
  • EN
  • DE

AD9430BSV-170

Part No AD9430BSV-170
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 170 MSPS 3.3V A/D Converter / 1-Channel Single ADC Pipelined 170Msps 12-bit Parallel 100-Pin TQFP EP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172344-AD9430BSV-170
Popularity Medium
Supply and Demand Status Limited
Family Name AD9430
Introduction Date September 18, 2001
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9430BSV-170 CAD Model

Description

AD9430BSV-170 Image

The AD9430BSV-170 is a cutting-edge analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance and accuracy for demanding applications. This high-speed ADC operates at a sampling rate of 170 MSPS (mega-samples per second), making it an excellent choice for applications that require high data throughput and precision.

Key Features:

  • High Sampling Rate: The AD9430BSV-170 is capable of converting analog signals at a rate of 170 million samples per second, which allows for the capture of high-frequency signals with great fidelity.
  • Resolution: This ADC offers a resolution of 12-bits, providing a fine level of detail in the digital representation of the analog input signal.
  • Input Bandwidth: The device features an input bandwidth that supports a wide range of frequencies, making it versatile for various applications, including communications, medical imaging, and radar systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9430BSV-170 minimizes power consumption without sacrificing performance, which is critical for portable and battery-operated devices.
  • Differential Inputs: It includes differential inputs, which enhance the signal integrity and noise immunity, a crucial aspect for maintaining signal quality in noisy environments.

Applications:

The AD9430BSV-170 is suitable for a wide array of applications, including but not limited to:

  • Wireless and Wired Broadband Communication
  • Instrumentation and Test Equipment
  • Medical Imaging Systems
  • Radar and Satellite Systems
  • High-speed Data Acquisition Systems

Technical Specifications:

Parameter Value
Resolution 12-bit
Max Sampling Rate 170 MSPS
Input Bandwidth Flexible
Interface LVDS/CMOS
Supply Voltage 1.8V to 3.3V

For developers and engineers seeking a high-performance ADC solution, the AD9430BSV-170 from Analog Devices Inc. offers the precision, speed, and reliability required for today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.7585 $89.7585
2+ $73.6486 $147.2972
3+ $71.3467 $214.0401
4+ $69.0447 $276.1788
5+ $66.7440 $333.7200
6+ $59.8394 $359.0364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess