EN
  • EN
  • DE

AD9393BBCZ-80

Part No AD9393BBCZ-80
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE 80MHZ HDMI 76CSBGA / Video Interface 76-CSPBGA (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Applications Video
Interface HDMI
Voltage - Supply 3.15V ~ 3.47V
Package / Case 76-LFBGA, CSPBGA
Supplier Device Package 76-CSPBGA (6x6)
Mounting Type Surface Mount
Base Product Number AD9393
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 428185-AD9393BBCZ-80
Ultra Librarian 3D Model Ultra Librarian AD9393BBCZ-80 CAD Model

Description

AD9393BBCZ-80 HDMI Transmitter

The AD9393BBCZ-80 is a cutting-edge HDMI (High-Definition Multimedia Interface) transmitter designed and manufactured by the renowned Analog Devices Inc. This high-performance chip is engineered to deliver a seamless and high-quality multimedia experience for a wide range of applications, including professional broadcasting, home theater systems, gaming consoles, and personal computing devices.

Key Features:

  • Supports HDMI 1.3 specifications, ensuring compatibility with the latest multimedia devices.
  • Integrated HDCP (High-bandwidth Digital Content Protection) 1.2 cipher, which provides secure content transmission and prevents unauthorized copying.
  • Capable of transmitting high-definition video resolutions up to 1080p at 80 MHz, providing crystal-clear visual quality.
  • Includes a 165 MHz pixel clock, enabling it to handle the most demanding video bandwidth requirements.
  • Features an on-chip color space converter, supporting both RGB and YCbCr color formats.
  • Deep Color support for up to 12 bits per color, offering a rich and vibrant color palette.
  • Audio support includes 8-channel I2S audio or S/PDIF for transmitting uncompressed digital audio.
  • Low power consumption design, making it suitable for energy-efficient applications.

Applications:

  • High-definition televisions and projectors
  • Digital video recorders and DVD players
  • Video game consoles
  • Personal computers and laptops
  • Video conferencing systems
  • Professional broadcasting equipment

The AD9393BBCZ-80 is designed with robustness and versatility in mind, ensuring that it can meet the demands of various high-definition video and audio applications. Its compact size and low power requirements make it an excellent choice for designers looking to create sophisticated multimedia systems without compromising on performance or energy efficiency.

For more information, detailed specifications, and application support, visit the Analog Devices product page.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess