EN
  • EN
  • DE

ADUM2251ARWZ-RL

Part No ADUM2251ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator Open Drain 2-CH 1Mbps 16-Pin SOIC W T/R / DGTL ISOLATOR 5KV 2CH I2C 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/1
Channel Type Bidirectional, Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Pulse Width Distortion (Max) 145ns, 85ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 125590-ADUM2251ARWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM2251
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM2251ARWZ-RL CAD Model

Description

Analog Devices Inc. ADUM2251ARWZ-RL Digital Isolators

The ADUM2251ARWZ-RL from Analog Devices Inc. is a cutting-edge digital isolator designed to offer superior isolation performance in a wide range of applications. This component is part of the robust iCoupler® family, which utilizes Analog Devices' proprietary magnetic coupling technology to provide isolation between input and output functions. The ADUM2251ARWZ-RL is ideal for ensuring the integrity and safety of your digital signals in environments where electrical isolation is a critical requirement.

Key Features:

  • High Data Rates: Supports data rates up to 1 Mbps, enabling fast and reliable communication for your digital systems.
  • Isolation Ratings: Offers up to 5 kV RMS isolation for 1 minute per UL 1577 and CSA, ensuring robust protection against high-voltage transients.
  • Channel Configuration: Features a 2.5 kV RMS quad-channel configuration, with two forward and two reverse channels, providing flexibility in bidirectional communication.
  • Low Power Consumption: Designed for low power operation, which helps in reducing the overall power consumption of your system.
  • Wide Temperature Range: Operates effectively over a wide temperature range of -40°C to +105°C, making it suitable for industrial environments.
  • Package: Comes in a compact 16-lead SOIC wide-body package, allowing for easy integration into your designs without taking up significant board space.

Applications:

The ADUM2251ARWZ-RL is versatile and can be used in various applications, including:

  • Industrial field networks such as PROFIBUS, MODBUS, and CAN.
  • Medical equipment with stringent isolation requirements.
  • Isolated sensor interfaces and data acquisition systems.
  • Power supply control and monitoring.
  • General-purpose multichannel isolation.

With its robust design and high-performance capabilities, the ADUM2251ARWZ-RL from Analog Devices Inc. provides a reliable solution for your digital isolation needs, ensuring both signal integrity and safety in challenging electrical environments. Whether you're designing for industrial automation, medical devices, or any application requiring dependable isolation, this digital isolator is engineered to meet your stringent specifications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess