EN
  • EN
  • DE

AD9381KSTZ-150

Part No AD9381KSTZ-150
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description HDMI Display Interface / Dual Display Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172335-AD9381KSTZ-150
Popularity Medium
Supply and Demand Status Limited
Family Name AD9381
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin China, Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9381KSTZ-150 CAD Model

Description

Analog Devices Inc.

AD9381KSTZ-150

The AD9381KSTZ-150 is a high-performance, integrated multifunction converter from Analog Devices Inc., designed to meet the rigorous demands of signal processing in modern digital video electronics. This versatile component is ideal for advanced television and panel applications, offering exceptional quality and ease of use.

At its core, the AD9381KSTZ-150 boasts a multi-format, 8-/10-bit, 150 MSPS (mega samples per second) analog-to-digital converter (ADC) that supports various video formats and resolutions. It is capable of handling RGB graphics signals up to UXGA rates (1600x1200 at 60 Hz) and HDTV signals up to 1080p. Its high-speed operation ensures smooth and clear image reproduction, making it a go-to solution for high-definition video processing tasks.

With an integrated triple ADC architecture, the AD9381KSTZ-150 includes three ADCs, a phase-locked loop (PLL), and a flexible input interface that is compatible with a wide range of video formats. This allows for direct connection to most RGB and YPbPr video sources, such as DVD players, game consoles, and digital TV set-top boxes. The device also includes an internal programmable gain amplifier (PGA) to accommodate various input signal levels.

Furthermore, the AD9381KSTZ-150 features a digital sync processing block that simplifies system design by performing sync extraction and alignment, which is essential for maintaining video signal integrity. Its digital interface is compatible with 5 V and 3.3 V logic levels, making it easy to integrate into a variety of digital systems.

Encased in a compact LQFP (Low Profile Quad Flat Package), the AD9381KSTZ-150 is designed for space-constrained applications without compromising performance. Its low power consumption and advanced power management capabilities also make it an energy-efficient choice for portable and battery-operated devices.

Whether you're developing high-end multimedia systems, professional video editing equipment, or state-of-the-art home entertainment technology, the AD9381KSTZ-150 from Analog Devices Inc. offers a combination of performance, versatility, and reliability that is hard to match.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9656 $62.8968
7+ $17.2026 $120.4182
11+ $16.6655 $183.3205
15+ $16.1273 $241.9095
19+ $15.5902 $296.2138
25+ $13.9778 $349.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess