EN
  • EN
  • DE

AD9373BBCZ-REEL

Part No AD9373BBCZ-REEL
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816650-AD9373BBCZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD9373BBCZ-REEL CAD Model

Description

Product Overview: AD9373BBCZ-REEL from Analog Devices Inc.

The AD9373BBCZ-REEL is a highly integrated, wideband RF transceiver from Analog Devices Inc., designed to streamline the development of radio units for a broad range of applications. This transceiver is part of the cutting-edge RadioVerse™ technology platform, which provides a comprehensive radio design ecosystem, including hardware, software, and a community of design experts.

Key Features:

  • Frequency Range: The AD9373 operates over a wide frequency range, making it suitable for various applications including wireless infrastructure, point to point backhaul, and other communication systems.
  • Dual-Channel Transceiver: It features dual transmitters and receivers, dual synthesizers, and digital signal processing functions, offering a complete solution for a 2x2 MIMO system.
  • Integration: With integrated data converters, it reduces the need for external components, simplifying the design and reducing the overall footprint of the end product.
  • Programmable Digital Pre-Distortion: The AD9373 includes a digital pre-distortion (DPD) engine that supports a wide range of bandwidths and standards, improving power amplifier efficiency and reducing system costs.

Performance:

The device delivers exceptional performance with high dynamic range and low power consumption. Its advanced signal processing capabilities ensure reliable communication even in challenging environments.

Flexibility:

AD9373BBCZ-REEL offers extensive flexibility, allowing designers to configure the device for optimal performance in their specific application. The transceiver supports a variety of data interface protocols and comes with a comprehensive software suite for easy configuration and customization.

Package and Quality:

Supplied in a compact, surface-mount package, the AD9373 is designed for space-constrained applications. It is available on a reel, facilitating efficient assembly for high-volume production. As with all Analog Devices products, it is manufactured to the highest quality standards, ensuring reliability and performance in the field.

Support and Resources:

Analog Devices Inc. provides extensive technical support and resources for the AD9373BBCZ-REEL, including detailed datasheets, reference designs, and application notes. Customers can also access the RadioVerse community for additional support and insights from industry experts.

The AD9373BBCZ-REEL from Analog Devices Inc. represents a blend of performance, integration, and flexibility, making it an ideal choice for next-generation wireless communication systems.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.7875 $75.7875
2+ $73.4192 $146.8384
3+ $71.0508 $213.1524
4+ $68.6824 $274.7296
5+ $61.5774 $307.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,501 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess