EN
  • EN
  • DE

AD9370XBCZ

Part No AD9370XBCZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1043291-AD9370XBCZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9370XBCZ CAD Model

Description

Analog Devices AD9370XBCZ Integrated RF Transceiver

The Analog Devices AD9370XBCZ is a highly integrated, wideband RF transceiver designed to deliver exceptional performance in complex communication systems. As part of Analog Devices' RadioVerse™ technology and design ecosystem, this transceiver simplifies the design and development of radio systems for a wide array of applications, including wireless infrastructure, aerospace and defense, and test and measurement.

The AD9370XBCZ operates over a frequency range of 300 MHz to 6 GHz, offering a flexible solution for both FDD and TDD applications. It supports a large instantaneous bandwidth of up to 100 MHz, making it well-suited for broadband wireless standards. The device integrates two transmit and two receive channels, which can be used in MIMO configurations to enhance data throughput and reliability.

One of the key features of the AD9370XBCZ is its dual independent fractional-N phase-locked loops (PLLs), which provide fine frequency resolution and low phase noise. This enables precise frequency synthesis for high-quality signal generation and reception. The transceiver also includes integrated digital signal processing blocks, such as digital pre-distortion (DPD), crest factor reduction (CFR), and digital up and down conversion (DUC/DDC), which help to optimize signal quality and reduce the system-level power consumption.

Built with a focus on versatility and ease of use, the AD9370XBCZ is equipped with an SPI interface for configuration and control, and it supports JESD204B serial data interface for high-speed data converters. This ensures seamless integration with other components and simplifies the overall system design.

With its robust feature set and performance characteristics, the AD9370XBCZ from Analog Devices Inc. is an ideal choice for designers looking to create efficient, high-performance RF systems. Whether it's for a next-generation wireless infrastructure or a sophisticated radar system, this transceiver offers the reliability and flexibility needed to meet the challenges of modern RF applications.

For further details, datasheets, and support resources, visit the Analog Devices website or contact their customer support team.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
Hewlett Packard
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $207.1429 $207.1429
2+ $185.7143 $371.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess