EN
  • EN
  • DE

AD9368XBCZ-2

Part No AD9368XBCZ-2
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043289-AD9368XBCZ-2
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9368XBCZ-2 CAD Model

Description

The AD9368XBCZ-2 is a highly integrated radio frequency (RF) transceiver designed and manufactured by Analog Devices Inc. This advanced component is engineered to facilitate the development of a wide range of applications, including but not limited to wireless communications, base stations, and software-defined radios.

Key Features:

  • Frequency Range: The AD9368XBCZ-2 operates within a broad frequency range, making it versatile for multiple RF applications.
  • Integration: It integrates multiple functions into a single chip, including transmitters, receivers, synthesizers, and digital signal processing capabilities.
  • Performance: The device delivers high performance with its exceptional linearity, noise figure, and receiver sensitivity, which are crucial for high-quality signal transmission and reception.
  • Flexibility: With its programmable features, the AD9368XBCZ-2 can be tailored to meet the specific needs of various communication protocols and standards.
  • Energy Efficiency: Designed with power efficiency in mind, the transceiver helps to reduce the overall power consumption of the systems it is integrated into.
  • Compact Size: Its compact form factor allows for easier integration into space-constrained applications.

Applications:

  • Wireless Infrastructure
  • Remote Radio Units
  • Software Defined Radios
  • Private Network Communications
  • General-Purpose RF Applications

Technical Specifications:

The AD9368XBCZ-2 boasts a comprehensive set of technical specifications that make it a top choice for engineers and developers. These include a wide operating temperature range, robust ESD protection, and compatibility with various digital interfaces. The device is available in a compact, surface-mount package that facilitates easy integration into a multitude of designs.

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD9368XBCZ-2 transceiver is no exception, adhering to stringent industry standards and passing rigorous testing to ensure optimal performance in even the most demanding environments.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Generic
Need more? Email Us
Toko America Inc.
Need more? Email Us
CJT Connectors
Lowest to $0.0137
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $83.3333 $249.9999
4+ $80.5556 $322.2224
5+ $72.2223 $361.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess