EN
  • EN
  • DE

AD9288BSTZ-100

Part No AD9288BSTZ-100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT DUAL 100MSPS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 8
Sampling Rate 100M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LQFP (7x7)
Win Source Part Number 077336-AD9288BSTZ-100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9288BSTZ-100 CAD Model

Description

AD9288BSTZ-100 Dual 8-Bit ADC from Analog Devices Inc.

The AD9288BSTZ-100 is a high-performance, dual 8-bit analog-to-digital converter (ADC) from the esteemed manufacturer, Analog Devices Inc. Designed to deliver precision and speed, this ADC is a perfect choice for applications that require accurate signal conversion at high speeds such as in wireless communication, digital imaging systems, and radar systems.

This ADC operates at a 100 MSPS (Mega Samples Per Second) conversion rate, ensuring that even the fastest signal variations are captured with high fidelity. It is built using an advanced CMOS process, which allows for a low power consumption of just 90 mW at 100 MSPS, making it an energy-efficient solution for power-sensitive applications.

The AD9288BSTZ-100 features a dual-channel architecture, which allows for simultaneous sampling of two analog signals. This is particularly useful in systems that require stereo audio processing or dual-sensor readings. Each channel has its own dedicated converter, ensuring that the performance of one channel does not affect the other.

The device boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring clean and reliable digital outputs. Furthermore, it has an on-chip voltage reference that simplifies the design process by reducing the number of external components required.

For ease of integration into digital systems, the AD9288BSTZ-100 offers a flexible digital interface with 3.3V CMOS or LVDS (Low Voltage Differential Signaling) outputs. Its package is a compact 48-lead LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Overall, the AD9288BSTZ-100 is a testament to Analog Devices Inc.'s commitment to providing high-performance data conversion solutions. Whether your project involves telecommunications, medical imaging, or digital data acquisition, this ADC is engineered to deliver precise and rapid conversion, ensuring that your system's performance is nothing short of exceptional.

Key Features:

  • Dual 8-bit ADC
  • 100 MSPS conversion rate
  • Low power consumption: 90 mW at 100 MSPS
  • Simultaneous sampling on two channels
  • High SNR and SFDR for clean signal conversion
  • On-chip voltage reference
  • 3.3V CMOS or LVDS digital outputs
  • 48-lead LQFP package

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4180 $57.0900
11+ $9.3686 $103.0546
17+ $9.0758 $154.2886
23+ $8.7831 $202.0113
30+ $8.4903 $254.7090
40+ $7.6120 $304.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,851 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess