EN
  • EN
  • DE

AD9288BST-80

Part No AD9288BST-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT DUAL 80MSPS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 80M
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number AD9288
Standard Package 67 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556365-AD9288BST-80
Ultra Librarian 3D Model Ultra Librarian AD9288BST-80 CAD Model

Description

The AD9288BST-80 is a high-performance, dual-channel 8-bit analog-to-digital converter (ADC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This ADC operates at a maximum sampling rate of 80 MSPS (Mega Samples Per Second), providing the speed and accuracy required for a wide range of high-speed signal processing applications.

Key Features:

  • Resolution: 8-bit dual ADC, capturing fine detail in signal conversion.
  • Sampling Rate: Up to 80 MSPS, ideal for high-speed data acquisition.
  • Input Voltage Range: 1.75 V p-p to 2.05 V p-p, accommodating a variety of signal levels.
  • Low Power Consumption: Operates with a power supply between 2.7 V to 5.5 V, optimizing power efficiency for portable and embedded systems.
  • Output Format: Supports 3.3 V CMOS or 5 V TTL digital interface, offering flexibility in system design.
  • Package: Comes in a 48-lead LQFP (Low-profile Quad Flat Package) that is suitable for compact PCB layouts.

Applications:

The AD9288BST-80 is adept at serving the needs of multiple high-speed data acquisition systems, such as:

  • Communications (e.g., IF sampling receivers)
  • Medical Imaging (e.g., ultrasound, CT scanners)
  • Instrumentation (e.g., oscilloscopes, spectrum analyzers)
  • Radar and Satellite systems
  • Industrial Imaging

Performance Benefits:

With its high sampling rate and dual ADC architecture, the AD9288BST-80 offers an excellent balance of speed, power, and size, making it a top choice for engineers and designers looking to enhance the performance and efficiency of their systems. The device's ability to operate across a wide range of temperatures (-40°C to +85°C) ensures reliability and consistency in diverse operating environments.

Conclusion:

In summary, the AD9288BST-80 from Analog Devices Inc. stands out as a versatile and efficient solution for high-speed analog-to-digital conversion requirements. Its robust feature set and flexible application range make it a valuable component in the advancement of modern electronics.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess