EN
  • EN
  • DE

AD9273BSVZ-50

Part No AD9273BSVZ-50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AAF/ADC 12BIT 50M 100TQFP / AAF, ADC, Crosspoint Switch, LNA, VGA 12 b 50M SPI 100-TQFP-EP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Type AAF, ADC, Crosspoint Switch, LNA, VGA
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 50M
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.8V, 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Base Product Number AD9273
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD9273BSVZ50,2156-AD9273BSVZ-50,ANAANAAD9273BSVZ-50
Standard Package 1
Win Source Part Number 1003728-AD9273BSVZ-50
Ultra Librarian 3D Model Ultra Librarian AD9273BSVZ-50 CAD Model

Description

AD9273BSVZ-50 Octal LNA/VGA/AAF/ADC and CW I/Q Demodulator

The AD9273BSVZ-50 is a highly integrated, 8-channel analog front-end solution designed by Analog Devices Inc. for a wide range of applications, including medical imaging, communications, and industrial instrumentation. This versatile component features a combination of low-noise amplifiers (LNAs), variable gain amplifiers (VGAs), anti-aliasing filters (AAF), and 12-bit analog-to-digital converters (ADCs) along with a continuous wave (CW) I/Q demodulator, all engineered to deliver exceptional performance and reliability.

Key Features:

  • Integrated 8-Channel Architecture: Each channel consists of an LNA, a VGA, an AAF, and a 12-bit ADC, streamlining design complexity and reducing board space requirements.
  • High Performance: The AD9273BSVZ-50 offers a maximum sample rate of 50 MSPS (Mega Samples Per Second), enabling high-resolution data acquisition for precise signal processing.
  • Programmable Gain and Bandwidth: Users can digitally control the VGA gain and AAF bandwidth to optimize the signal chain for specific applications, enhancing flexibility and adaptability.
  • CW I/Q Demodulation: The integrated CW I/Q demodulator facilitates Doppler processing in ultrasound applications, making it ideal for medical imaging systems.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a reduced power budget, which is crucial for portable and battery-powered applications.
  • Robust Interface: The device features an LVDS (Low-Voltage Differential Signaling) digital interface that ensures high-speed data transfers while minimizing digital noise.

Applications:

  • Medical Ultrasound Imaging
  • Industrial Nondestructive Testing (NDT)
  • Wireless and Wired Communications
  • Automotive Radar Systems
  • Instrumentation and Control Systems

The AD9273BSVZ-50 is housed in a compact 100-lead LQFP (Low Profile Quad Flat Package) that is designed for easy integration into system designs. With its combination of high-performance data conversion and signal processing capabilities, the AD9273BSVZ-50 from Analog Devices Inc. is a top-tier choice for developers seeking to create sophisticated, multi-channel systems with a high degree of functionality and efficiency.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $679.1045 $679.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess