EN
  • EN
  • DE

AD9272BSVZ-80

Part No AD9272BSVZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AAF/ADC 12BIT 80M 100TQFP / AAF, ADC, Crosspoint Switch, LNA, VGA 12 b 80M Serial 100-TQFP-EP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Type AAF, ADC, Crosspoint Switch, LNA, VGA
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 80M
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 1.8V, 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Base Product Number AD9272
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD9272BSVZ80,-2735-AD9272BSVZ-80,ANAANAAD9272BSVZ-80,2156-AD9272BSVZ-80
Standard Package 1
Win Source Part Number 1027775-AD9272BSVZ-80
Ultra Librarian 3D Model Ultra Librarian AD9272BSVZ-80 CAD Model

Description

Analog Devices Inc. AD9272BSVZ-80: High-Performance Octal Ultrasound Receiver

The AD9272BSVZ-80 from Analog Devices Inc. is a state-of-the-art, integrated octal ultrasound receiver that is designed to meet the demanding requirements of high-performance ultrasound imaging systems. This innovative component is a testament to Analog Devices' commitment to providing advanced solutions for medical imaging applications.

At the heart of the AD9272BSVZ-80 lies its octal-channel architecture, which includes a low-noise amplifier (LNA), a variable gain amplifier (VGA), an anti-aliasing filter (AAF), and a 14-bit analog-to-digital converter (ADC) for each channel. This configuration allows for simultaneous sampling and processing of eight channels, leading to faster image acquisition and improved system efficiency.

The LNA provides low noise performance and high input impedance, making it ideal for capturing weak ultrasound signals with minimal distortion. The VGA enables precise gain control, allowing the system to adapt to different imaging scenarios and ensuring optimal signal quality. The integrated AAF prevents aliasing and improves signal integrity, while the high-speed 14-bit ADCs ensure accurate digitization of the analog signals with a maximum sample rate of 80 MSPS (Mega Samples Per Second).

One of the key features of the AD9272BSVZ-80 is its high level of integration, which reduces the component count and simplifies the system design. This integration also contributes to a smaller footprint and a reduction in power consumption, making it an ideal choice for portable and battery-powered ultrasound systems.

Furthermore, the device is equipped with a digital I/Q demodulator with programmable phase rotation, enabling advanced beamforming techniques essential for high-resolution imaging. The AD9272BSVZ-80 also offers a flexible serial peripheral interface (SPI) for easy configuration and control of the device.

Encased in a compact 100-lead LQFP surface-mount package, the AD9272BSVZ-80 is designed for robust performance in a variety of operating environments. With its comprehensive feature set and exceptional performance, the AD9272BSVZ-80 from Analog Devices Inc. is the go-to choice for developers and engineers looking to push the boundaries of ultrasound imaging technology.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.4041 $104.4041
2+ $101.0363 $202.0726
3+ $97.6684 $293.0052
4+ $87.5647 $350.2588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess