EN
  • EN
  • DE

AD5270BRMZ-100

Part No AD5270BRMZ-100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT RHE 100KOHM 1024TP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001265-AD5270BRMZ-100
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Package Tube
Product Status Active
Taper Linear
Configuration Rheostat
Number of Taps 1024
Resistance (Ohms) 100k
Interface SPI
Ultra Librarian 3D Model Ultra Librarian AD5270BRMZ-100 CAD Model

Description

Analog Devices Inc. AD5270BRMZ-100 Digital Potentiometer

The AD5270BRMZ-100 is a high-performance digital potentiometer offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision device showcases an impressive combination of durability, accuracy, and versatility, making it an ideal solution for a wide range of applications that require precise resistance adjustments.

Key Features:

  • Resistance Range: The AD5270BRMZ-100 offers a resistance range of 100 kΩ, which can be adjusted digitally, providing users with a high degree of control over their circuit's performance.
  • Resolution: With a 1024-position resolution, this digital potentiometer allows for fine tuning, ensuring that users can achieve the exact resistance values needed for their specific applications.
  • Nonvolatile Memory: The onboard nonvolatile memory enables the device to retain the last programmed resistance value even after power cycling, which is crucial for maintaining system stability and performance.
  • Serial Interface: The device features a user-friendly serial interface for communication, which simplifies integration into digital systems and allows for easy programming and adjustment.
  • Temperature Range: Designed to operate over a wide temperature range, this digital potentiometer is suitable for use in various environments, ensuring reliable performance regardless of external conditions.
  • Compact Package: The AD5270BRMZ-100 comes in a compact MSOP (Mini Small Outline Package) that is space-efficient, making it an excellent choice for applications where board space is at a premium.

Applications:

The versatility of the AD5270BRMZ-100 makes it suitable for various applications, including:

  • Automated calibration systems
  • Transducer adjustments
  • Instrumentation
  • Programmable filters and delays

Whether you're designing precision control systems or looking to optimize your current setup, the AD5270BRMZ-100 digital potentiometer from Analog Devices Inc. offers the reliability and precision you need. Its robust design and advanced features ensure that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8650 $54.9200
18+ $5.6328 $101.3904
28+ $5.4568 $152.7904
38+ $5.2807 $200.6666
49+ $5.1047 $250.1303
66+ $4.5767 $302.0622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,059 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess