EN
  • EN
  • DE

LM8364BALMF30

Part No LM8364BALMF30
Manufacturer National Semiconductor (TI)
Catalog PMIC - Supervisors
Description Micropower Undervoltage Sensing Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1200852-LM8364BALMF30
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM8364BALMF30 CAD Model

Description

The LM8364 is a precision timer/controller designed for various timing and control applications. Manufactured by National Semiconductor, now Texas Instruments (TI), this device offers versatile timing functions and reliable performance.

Applications:

  • Clock Radios: Used as the core timing and control element in clock radios.
  • Appliance Timers: Employed in appliance timers for controlling operation cycles.
  • Industrial Timers: Utilized in industrial timing applications for process control and automation.
  • Alarm Systems: Integrated into alarm systems for timing and control of alarm functions.
  • General-Purpose Timers: Used in various electronic circuits requiring precise timing and control.

Features:

  • Crystal Oscillator: Includes a crystal oscillator for accurate timekeeping.
  • Alarm Function: Provides an alarm function with adjustable alarm time.
  • Snooze Function: Features a snooze function for delaying the alarm.
  • Display Drive: Includes driver circuitry for driving LED or LCD displays.
  • Backup Battery Input: Offers a backup battery input for maintaining time during power outages.
  • Low Power Consumption: Designed for low power consumption to extend battery life.

Benefits:

  • Accurate Timekeeping: Crystal oscillator ensures accurate timekeeping.
  • User-Friendly Interface: Alarm and snooze functions provide a user-friendly interface.
  • Reliable Operation: Robust design ensures reliable operation in various environments.
  • Backup Power: Backup battery input maintains time during power outages.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.

Additional Details:

The LM8364 typically operates from a low voltage power supply (e.g., 3V) and is available in a small outline package. The device includes internal counters and dividers to generate accurate time intervals. The alarm time can be set using external components. The datasheet provides detailed information on the device's electrical characteristics, timing diagrams, and application circuits. The device is designed to minimize power consumption for battery-powered applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8368 $58.5760
170+ $0.6867 $116.7390
265+ $0.6652 $176.2780
360+ $0.6438 $231.7680
465+ $0.6223 $289.3695
625+ $0.5579 $348.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess