EN
  • EN
  • DE

AD9271BSVZ-40

Part No AD9271BSVZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Octal LNA/VGA/AAF/ADC and Crosspoint Switch | IC ADC 12BIT PIPELINED 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 40M
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 8
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Mounting Style SMD
Family Part Number AD9271
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139041-AD9271BSVZ-40
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9271BSVZ-40 CAD Model

Description

Product Overview: AD9271BSVZ-40 by Analog Devices Inc.

The AD9271BSVZ-40 is a highly integrated, octal-channel, ultrasound receiver from Analog Devices Inc. This advanced component is designed to cater to high-performance applications in medical ultrasound imaging. It combines eight channels of low noise preamplifiers (LNAs), variable gain amplifiers (VGAs), anti-aliasing filters (AAF), and 14-bit analog-to-digital converters (ADCs) to provide a comprehensive solution for ultrasound systems.

The device operates at a speed grade of 40 MSPS (mega samples per second), offering excellent dynamic range and sensitivity necessary for high-resolution imaging. The integration of multiple channels into a single chip not only simplifies the design of complex ultrasound systems but also reduces the footprint, power consumption, and overall system cost.

Key Features:

  • Eight Integrated Channels: This feature allows for simultaneous data acquisition from multiple transducers, enabling faster scanning and improved image quality.
  • Low Noise Preamplifiers: The LNAs provide a low noise figure, which is critical for detecting weak ultrasound signals.
  • Programmable Gain: The VGAs offer a programmable gain range, giving designers the flexibility to optimize the system for different imaging scenarios.
  • Integrated Anti-Aliasing Filters: The AAFs reduce signal aliasing and improve the overall signal integrity, which is vital for accurate image reconstruction.
  • High-Speed ADCs: The 14-bit ADCs ensure precise digitization of analog signals, preserving the fine details necessary for medical diagnostics.

Applications:

  • Medical Ultrasound Imaging
  • Portable and Stationary Ultrasound Systems
  • Multi-channel Data Acquisition Systems

The AD9271BSVZ-40 is available in a compact 100-lead TQFP (thin quad flat package), making it suitable for space-constrained applications. With its robust design and integrated features, it stands out as a top choice for developers and engineers looking to advance the capabilities of ultrasound technology.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.7590 $96.7590
2+ $79.3924 $158.7848
3+ $76.9115 $230.7345
4+ $74.4305 $297.7220
5+ $71.9496 $359.7480
6+ $64.5068 $387.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess