EN
  • EN
  • DE

AD9260ASZ

Part No AD9260ASZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC CMOS 16BIT OVRSAMP 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 2.5M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-MQFP (10x10)
Win Source Part Number 145101-AD9260ASZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9260
Introduction Date May 19, 1997
ECCN 3A991.c.4
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9260ASZ CAD Model

Description

The AD9260ASZ is a superior quality analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a renowned leader in high-performance signal processing technology. This ADC is designed for applications that require high accuracy, fast sampling rates, and exceptional signal fidelity.

Key Features:

  • Resolution: The AD9260ASZ boasts a 16-bit resolution, ensuring precision and fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 100 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency signals without losing critical information.
  • Input Voltage Range: The device operates with an input voltage range that is compatible with many signal types, allowing for flexible system design and integration.
  • Interface: It features a user-friendly parallel interface, making it easy to connect with most digital signal processors (DSPs) and microcontrollers.
  • Power Consumption: The AD9260ASZ is designed for power efficiency, which is crucial for portable and battery-operated devices where power consumption is a critical parameter.
  • Package: Encased in a 28-lead SSOP (Shrink Small Outline Package), it offers a compact footprint suitable for space-constrained applications.

Applications:

This ADC is ideal for a wide array of applications, such as:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Telecommunications Infrastructure
  • Instrumentation and Control Systems
  • Data Acquisition Systems

Quality and Reliability:

Analog Devices Inc. is committed to delivering high-quality products. The AD9260ASZ is no exception and is built to meet stringent industry standards, ensuring reliability and performance in the most demanding environments.

Support and Resources:

Customers can access comprehensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate seamless integration and rapid development cycles.

With its combination of high resolution, fast sampling rates, and efficient power consumption, the AD9260ASZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their digital signal processing applications.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.0322 $95.0322
2+ $77.9752 $155.9504
3+ $75.5385 $226.6155
4+ $73.1018 $292.4072
5+ $70.6651 $353.3255
6+ $63.3549 $380.1294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 327 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess