EN
  • EN
  • DE

AD9254BCPZ-150

Part No AD9254BCPZ-150
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 150 MSPS, 1.8 V Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate 150M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Win Source Part Number 1139030-AD9254BCPZ-150
Manufacturer Homepage www.analog.com
Family Name AD9254
Introduction Date October 01, 2006
ECCN 3A991.c.3
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9254BCPZ-150 CAD Model

Description

The AD9254BCPZ-150 is a high-performance, 14-bit analog-to-digital converter (ADC) developed by Analog Devices Inc. This ADC is designed to operate at a conversion rate of 150 MSPS (Mega Samples Per Second), providing excellent dynamic performance and advanced signal processing capabilities. It is particularly well-suited for applications requiring high data acquisition rates, such as medical imaging, communications, and instrumentation.

Key Features

  • Resolution: 14-bit ADC, offering high precision in signal conversion.
  • Sampling Rate: Capable of converting analog signals at a rate of up to 150 MSPS.
  • Input Bandwidth: Features a wide full-power bandwidth that supports various input frequencies.
  • Low Power Consumption: Optimized for low power operation, making it ideal for power-sensitive applications.
  • Output Format: Supports selectable output data formats to interface with various digital systems.
  • Differential Inputs: Includes differential analog inputs to reduce common-mode noise and enhance signal integrity.
  • Integrated Features: Comes with an on-chip voltage reference and sample-and-hold circuit, simplifying system design.
  • Package: Housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) for reduced board space requirements.

Applications

The versatility of the AD9254BCPZ-150 allows it to be used across a broad range of applications. Some of the typical applications include:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Radar and Satellite Subsystems
  • Test and Measurement Equipment
  • Data Acquisition Systems

Technical Specifications

Parameter Value Resolution 14-bit Max Sample Rate 150 MSPS Input Bandwidth Variable Power Consumption Low Package Type 64-LFCSP

The AD9254BCPZ-150 is a testament to Analog Devices Inc's commitment to providing cutting-edge technology for high-speed data conversion and signal processing. With its robust feature set and high-speed capabilities, it stands as a prime choice for engineers and designers looking to enhance their systems with superior ADC performance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $363.2353 $363.2353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess