EN
  • EN
  • DE

AD9246BCPZ-105

Part No AD9246BCPZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 105MSPS 48-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 077321-AD9246BCPZ-105
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9246BCPZ-105 CAD Model

Description

AD9246BCPZ-105 - A High-Performance ADC from Analog Devices Inc.

The AD9246BCPZ-105 is a cutting-edge analog-to-digital converter (ADC) designed and manufactured by the renowned semiconductor company, Analog Devices Inc. This particular model is part of the high-speed ADC family that delivers exceptional performance and accuracy for a wide range of applications, including communications, medical imaging, and instrumentation.

Key Features:

  • 14-Bit Resolution: The AD9246BCPZ-105 boasts a high-resolution 14-bit ADC, which ensures detailed and precise digital representation of the input analog signal.
  • 105 MSPS Sampling Rate: With a sampling rate of up to 105 Mega Samples Per Second (MSPS), this ADC is capable of handling high-speed signals without compromising data integrity.
  • Differential Inputs: The differential input structure provides improved noise immunity and is ideal for applications that require a high level of signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9246BCPZ-105 operates with low power consumption, making it suitable for power-sensitive applications.
  • Integrated Features: This ADC includes on-chip features such as a voltage reference and a sample-and-hold circuit, which simplifies system design and reduces the need for external components.
  • Compact Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and ideal for densely packed circuit boards.

Applications:

The versatility of the AD9246BCPZ-105 allows it to be used in a variety of applications, including:

  • Wireless and Wired Communications
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Professional Video and Digital Cameras

Technical Specifications:

For engineers and designers considering the AD9246BCPZ-105 for their projects, the following technical specifications provide a snapshot of its capabilities:

  • Resolution: 14 bits
  • Max Sampling Rate: 105 MSPS
  • Input Type: Differential
  • Analog Input Frequency: Up to 170 MHz
  • Supply Voltage: 1.8 V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 32-LFCSP (5x5 mm)

With its robust feature set and high-speed performance, the AD9246BCPZ-105 is an excellent choice for demanding applications that require precise digital conversion of high-speed analog signals.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6970 $80.6970
2+ $78.1752 $156.3504
3+ $75.6533 $226.9599
4+ $73.1316 $292.5264
6+ $65.5663 $393.3978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess