EN
  • EN
  • DE

AD9238BSTZRL-65

Part No AD9238BSTZRL-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 65MSPS 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.25 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (7x7)
Win Source Part Number 118906-AD9238BSTZRL-65
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9238BSTZRL-65 CAD Model

Description

Product Overview: AD9238BSTZRL-65 from Analog Devices Inc.

The AD9238BSTZRL-65 is a state-of-the-art dual-channel, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leading company in high-performance semiconductors. This ADC operates at a 65 MSPS (Mega Samples Per Second) sampling rate, which makes it well-suited for applications that require high-speed data acquisition, such as medical imaging, communications, and instrumentation.

Key Features

  • High Resolution: With its 12-bit resolution, the AD9238BSTZRL-65 provides precise digital representation of analog signals, ensuring accurate and reliable data conversion for critical applications.
  • Fast Sampling Rate: The 65 MSPS sampling rate allows for the capture of high-frequency signals without losing fidelity, which is essential for capturing fast transient events and for high-bandwidth applications.
  • Dual-Channel: Its dual-channel configuration enables simultaneous sampling of two analog inputs, which is beneficial for systems that require multi-channel data acquisition without the need for additional ADCs.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9238BSTZRL-65 minimizes power usage without compromising performance, making it ideal for portable and battery-powered devices.
  • Flexible Interface: The device offers a user-friendly interface with standard output options, allowing for easy integration into various digital systems.

Applications

The versatility of the AD9238BSTZRL-65 ADC lends itself to a wide range of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Data Acquisition Systems
  • Radar and Satellite Systems
  • Test and Measurement Instruments

Product Specifications

Here are some of the technical specifications for the AD9238BSTZRL-65:

  • Resolution: 12 bits
  • Max Sampling Rate: 65 MSPS
  • Number of Channels: 2
  • Input Type: Differential
  • Interface Type: Parallel
  • Supply Voltage: 3.3V
  • Package: 48-Lead LFCSP
  • Operating Temperature Range: -40°C to +85°C

The AD9238BSTZRL-65 is available in a compact, surface-mount package and is designed for extended temperature ranges, ensuring reliable operation in diverse environments.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess