EN
  • EN
  • DE

AD9235BCPZRL7-20

Part No AD9235BCPZRL7-20
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SGL 20MSPS 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 20M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.25 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 138873-AD9235BCPZRL7-20
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9235BCPZRL7-20 CAD Model

Description

The AD9235BCPZRL7-20 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC is engineered to deliver a combination of exceptional speed and accuracy, making it an ideal choice for a wide range of applications, including medical imaging, data acquisition systems, and communication infrastructure.

Key Features

  • Resolution: 12-bit ADC, providing fine detail in signal conversion for applications requiring high precision.
  • Sampling Rate: Up to 20 MSPS (Mega Samples Per Second), ensuring the capture of fast-changing signals without loss of information.
  • Input Range: A flexible input range that accommodates a variety of signal types.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9235BCPZRL7-20 is suitable for battery-powered devices or energy-sensitive applications.
  • Package: Supplied in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.
  • Interface: Features a user-friendly digital interface for seamless integration with microprocessors and FPGAs.

Applications

The AD9235BCPZRL7-20 is versatile enough to fit into various high-speed signal processing tasks. It is commonly used in:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Communication Infrastructure
  • Industrial Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9235BCPZRL7-20 is no exception. It is produced using state-of-the-art manufacturing processes, ensuring high reliability and performance consistency. Customers can trust in the robust design and longevity of this ADC, backed by Analog Devices' reputation in the industry.

Support and Resources

Comprehensive technical support and resources are available for the AD9235BCPZRL7-20, including detailed datasheets, reference designs, and application notes. Analog Devices Inc. provides a wealth of information to assist customers in the integration and use of this ADC in their projects.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess