EN
  • EN
  • DE

AD9229ABCPZ-50

Part No AD9229ABCPZ-50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Quad, 12-Bit, 50/65 MSPS, Serial, LVDS, 3 V A/D Converter | IC ADC 12BIT PIPELINED 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 50M
Number of Inputs 4
Input Type Differential, Single Ended
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Style SMD
Family Part Number AD9229
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138990-AD9229ABCPZ-50
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9229ABCPZ-50 CAD Model

Description

Product Overview: AD9229ABCPZ-50 Analog-to-Digital Converter

The AD9229ABCPZ-50 is a state-of-the-art 12-bit analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. Designed for high-performance applications, this ADC features an octal-channel configuration, with each channel capable of sampling inputs at a rate of up to 50 mega samples per second (MSPS). This makes it an ideal solution for advanced communication systems, medical imaging, radar, and data acquisition technologies where precise and rapid conversion of analog signals to digital data is critical.

Key Features:

  • Resolution: 12-bit for high-precision data representation.
  • Sampling Rate: Up to 50 MSPS, providing swift data acquisition for real-time processing.
  • Input Channels: Eight fully-differential or single-ended inputs, offering flexibility in various application setups.
  • Interface: LVDS (Low Voltage Differential Signaling) outputs for reduced noise and efficient communication with digital systems.
  • Package: 64-lead LFCSP (Lead Frame Chip Scale Package) for a compact footprint and enhanced thermal performance.

Performance Benefits:

The AD9229ABCPZ-50 delivers exceptional performance with its integrated features such as an on-chip voltage reference and sample-and-hold circuit, ensuring stable and accurate signal conversion. Its innovative design minimizes power consumption while maximizing speed and reliability, making it an excellent choice for power-sensitive applications.

Applications:

With its robust feature set, the AD9229ABCPZ-50 is well-suited for a wide range of applications, including:

  • Multi-channel, multi-mode receivers
  • Diversity radio systems
  • IF sampling in communication systems
  • Portable and handheld medical imaging devices
  • Instrumentation and control systems
  • Radar and satellite subsystems

Additional Information:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD9229ABCPZ-50 is no exception. Detailed technical specifications, application notes, and support resources are available to ensure seamless integration and optimal performance in your next project.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess