EN
  • EN
  • DE

AD9219BCPZ-40

Part No AD9219BCPZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT QUAD 40MSPS 48LFCSP / 10 Bit Analog to Digital Converter Input 4 48-LFCSP-VQ (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 40M
Data Interface SPI
Number of A/D Converters 4
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Type Surface Mount
Base Product Number AD9219
Standard Package 17 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910003-AD9219BCPZ-40
Ultra Librarian 3D Model Ultra Librarian AD9219BCPZ-40 CAD Model

Description

AD9219BCPZ-40 - High-Performance ADC from Analog Devices Inc.

The AD9219BCPZ-40 is a cutting-edge analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing technology. This device is tailored for applications that demand high-speed data conversion with superior accuracy and reliability.

Key Features:

  • Resolution: The AD9219BCPZ-40 offers a 12-bit resolution, providing the precision required for intricate signal processing tasks.
  • Sampling Rate: With a maximum sampling rate of 40 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency analog signals into digital data without sacrificing detail or performance.
  • Input Range: It features a flexible input range, accommodating various signal amplitudes for versatile applications.
  • Interface: The device includes a user-friendly serial interface, ensuring easy integration into digital systems and simplifying communication with microprocessors or DSPs.
  • Power Consumption: Designed with power efficiency in mind, the AD9219BCPZ-40 operates with a low power consumption, making it ideal for portable or power-sensitive applications.
  • Packaging: This ADC comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which minimizes board space and is suitable for space-constrained designs.

Applications:

The AD9219BCPZ-40 is versatile and can be used in a variety of applications, including:

  • Medical imaging systems
  • Communications systems
  • Data acquisition systems
  • Radar and satellite antenna arrays
  • Instrumentation and control systems

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the AD9219BCPZ-40 is no exception. It is built to meet the highest standards, ensuring consistent performance and durability across a wide range of operating conditions.

For designers and engineers looking for a high-speed, accurate ADC solution, the AD9219BCPZ-40 from Analog Devices Inc. offers an exceptional balance of performance, power efficiency, and compactness, making it a top choice for next-generation electronic systems.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess