EN
  • EN
  • DE

AD9216BCPZRL7-65

Part No AD9216BCPZRL7-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, 65/80/105 MSPS Dual A/D Converter | IC ADC 10BIT PIPELINED 64LFCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 10
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.3V
Supply Voltage , Digital 2.25V ~ 3.3V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Style SMD
Family Part Number AD9216
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Win Source Part Number 1138969-AD9216BCPZRL7-65
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9216BCPZRL7-65 CAD Model

Description

Product Overview: AD9216BCPZRL7-65 from Analog Devices Inc.

The AD9216BCPZRL7-65 is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing solutions. This particular model is part of the AD9216 series, which is renowned for its high-speed and high-resolution data conversion capabilities. Designed to meet the rigorous demands of modern electronic systems, the AD9216BCPZRL7-65 offers a fine balance between speed, accuracy, and power efficiency.

Featuring a 16-bit resolution, this ADC provides precise digital representations of analog signals, making it an ideal choice for applications that require high-fidelity data acquisition. With a sampling rate of 65 MSPS (Mega Samples Per Second), the AD9216BCPZRL7-65 is well-suited for capturing fast transient signals, which is critical in applications such as medical imaging, radar systems, and communication equipment.

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, specifically in a 48-lead frame with the package code 'BCPZ'. This small footprint allows for a more efficient use of board space, which is particularly beneficial in space-constrained designs. Additionally, the use of a RoHS-compliant package ensures that the product meets current environmental standards for electronic components.

One of the key features of the AD9216BCPZRL7-65 is its dual ADC cores, which operate on separate power supply lines. This design enables simultaneous sampling and processing of two channels, thereby increasing throughput and system efficiency. The device also supports various digital interfaces, including LVDS (Low-Voltage Differential Signaling), which allows for high-speed data transfers with reduced noise and improved signal integrity.

For design flexibility, the AD9216BCPZRL7-65 offers user-configurable options such as an adjustable full-scale input voltage range and programmable power-down modes. These features allow designers to tailor the ADC's performance to match the specific requirements of their application, whether it's optimizing for low-power operation or maximizing dynamic range.

In summary, the AD9216BCPZRL7-65 from Analog Devices Inc. is a versatile and high-performing ADC solution that delivers exceptional accuracy and speed. Its robust feature set and compact design make it an excellent choice for a wide array of data conversion needs across various industries and applications.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess