EN
  • EN
  • DE

AD9215BCP-80

Part No AD9215BCP-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 80MSPS 32-LFCSP / 10 Bit Analog to Digital Converter Input 1 32-LFCSP-WQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 80M
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting Type Surface Mount
Base Product Number AD9215
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910000-AD9215BCP-80
Ultra Librarian 3D Model Ultra Librarian AD9215BCP-80 CAD Model

Description

The AD9215BCP-80 is a high-performance, single-channel, 10-bit analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. This ADC is designed to operate at a maximum sampling rate of 80 MSPS (mega samples per second), making it an ideal choice for applications that require high-speed data acquisition without compromising on accuracy or power efficiency.

Key Features

  • Resolution: 10-bit ADC, providing fine granularity and precise digital representation of the input signal.
  • Sampling Rate: Fast sampling capability with a maximum rate of 80 MSPS, suitable for high-speed signal processing.
  • Input Bandwidth: Features a full power bandwidth of 150 MHz, enabling the capture of a wide range of frequencies.
  • Power Consumption: Low power operation with a typical consumption of just 90 mW at 80 MSPS, optimizing system power budgets.
  • Reference: On-chip voltage reference eases design complexities and reduces external component requirements.
  • Interface: Digital output formatted in parallel LVDS (Low-Voltage Differential Signaling), ensuring robust data transmission with reduced noise.
  • Package: Available in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), ideal for space-constrained applications.

Applications

The AD9215BCP-80 is versatile and can be employed in a variety of applications such as:

  • Wireless and Wired Communications
  • Imaging and Video Processing
  • Test and Measurement Systems
  • Radar and Satellite Communication Systems
  • Data Acquisition Systems

Performance and Quality

With its high-speed performance and low power consumption, the AD9215BCP-80 is designed to meet the rigorous demands of modern electronic systems. Analog Devices Inc. ensures that this ADC maintains a high level of quality and reliability, making it a trusted component for your critical design projects.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess