EN
  • EN
  • DE

AD9211BCPZ-200

Part No AD9211BCPZ-200
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, 170/200/250 MSPS 1.8 V A/D Converter | IC ADC 10BIT PIPELINED 56LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 10
Sampling Rate (Per Second) 200M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Mounting Style SMD
Family Part Number AD9211
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138957-AD9211BCPZ-200
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9211BCPZ-200 CAD Model

Description

The AD9211BCPZ-200 is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc., an industry leader in high-performance semiconductors. This particular model is a testament to the company's commitment to providing advanced data conversion solutions that cater to a wide array of applications, including communications, instrumentation, and medical imaging.

Key Features:

  • High-Speed Performance: The AD9211BCPZ-200 boasts a sampling rate of 200 MSPS (Mega-Samples Per Second), which enables it to accurately digitize high-frequency analog signals, ensuring minimal signal distortion and high fidelity.
  • Resolution: With a resolution of 10-bits, this ADC offers a fine granularity of signal levels, providing detailed and precise digital representation of the input analog signal.
  • Low Power Consumption: Designed for efficiency, the AD9211BCPZ-200 operates with a low power consumption, making it an ideal choice for portable and battery-powered devices where energy efficiency is paramount.
  • Integrated Features: It includes an on-chip voltage reference and sample-and-hold circuit, simplifying system design and reducing the number of external components required.
  • Compact Form Factor: Housed in a compact LFCSP (Lead Frame Chip Scale Package), this ADC saves valuable board space, which is crucial for modern compact electronic systems.
  • Differential Inputs: The differential input structure provides improved noise immunity and is beneficial in environments with high levels of electromagnetic interference.
  • Digital Interface: The device supports a flexible digital interface with LVDS (Low-Voltage Differential Signaling) outputs that reduce digital noise and allow for high-speed data transfers.

Applications:

The AD9211BCPZ-200 is versatile and can be integrated into a variety of high-speed signal processing applications. It is particularly well-suited for:

  • Wireless and wired broadband communications
  • Test and measurement equipment
  • Radar and satellite communication systems
  • Medical imaging devices such as MRI and CT scanners
  • High-speed data acquisition systems

With its robust feature set, the AD9211BCPZ-200 from Analog Devices Inc. is an excellent choice for designers looking for a high-performance ADC that combines speed, precision, and power efficiency in a small package.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0424 $64.0424
3+ $52.5479 $157.6437
4+ $50.9055 $203.6220
5+ $49.2631 $246.3155
7+ $47.6218 $333.3526
9+ $42.6946 $384.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess